The 4320 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4320 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 20 mA AC Hipot, 6 KV, 5 mA DC Hipot, Insulation Resistance and a 30 Amp Ground Bond. Equipped with the latest technology and features the 4320 is the right solution for a variety of electrical safety testing applications.
| Slaughter Company (SCI) | |
|---|---|
| Product Category | Electrical Safety Testers |
| Product Number | Model 4320 |
| Product Name | Hipot, Insulation, Resistance and Ground Tester |
| Types of Measurements | AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond |
| AC Voltage Out | 0.0 to 5000 volts |
| AC Current Out | 20 amps |
| DC Volts Out | 0.0 to 6000 volts |
| DC Current Out | 0.0050 amps |