Microtest Corporation Precision Hipot Tester 7631

Description
A hipot test checks for “goodisolation”and makes surety of no current will flow from one point to another point. In the past, hipot tester used OP amplifier method which is easy to be interfered by the variation of input voltage. HT7630 series use PWM amplifier method, the stable output voltage achieves "security" and "reliable" measurement. Mounted 8/16 channels expansion box saving space for production line and increasing capacity. Features 9 Channels Graphic LCD Built-in programmable PLC remote control interface Built-in discharge circuit AC/DC hipot and insulation test Arcing detection Built-in RS-232 and USB Device Adjustable ramp time True RMS measurement circuit
Datasheet
Description
A hipot test checks for “goodisolation”and makes surety of no current will flow from one point to another point. In the past, hipot tester used OP amplifier method which is easy to be interfered by the variation of input voltage. HT7630 series use PWM amplifier method, the stable output voltage achieves "security" and "reliable" measurement. Mounted 8/16 channels expansion box saving space for production line and increasing capacity. Features 9 Channels Graphic LCD Built-in programmable PLC remote control interface Built-in discharge circuit AC/DC hipot and insulation test Arcing detection Built-in RS-232 and USB Device Adjustable ramp time True RMS measurement circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Hipot Tester - 7631 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
Precision Hipot Tester
7631
Precision Hipot Tester 7631
A hipot test checks for “goodisolation”and makes surety of no current will flow from one point to another point. In the past, hipot tester used OP amplifier method which is easy to be interfered by the variation of input voltage. HT7630 series use PWM amplifier method, the stable output voltage achieves "security" and "reliable" measurement. Mounted 8/16 channels expansion box saving space for production line and increasing capacity. Features 9 Channels Graphic LCD Built-in programmable PLC remote control interface Built-in discharge circuit AC/DC hipot and insulation test Arcing detection Built-in RS-232 and USB Device Adjustable ramp time True RMS measurement circuit

A hipot test checks for “goodisolation”and makes surety of no current will flow from one point to another point. In the past, hipot tester used OP amplifier method which is easy to be interfered by the variation of input voltage. HT7630 series use PWM amplifier method, the stable output voltage achieves "security" and "reliable" measurement. Mounted 8/16 channels expansion box saving space for production line and increasing capacity.

Features

  • 9 Channels
  • Graphic LCD
  • Built-in programmable PLC remote control interface
  • Built-in discharge circuit
  • AC/DC hipot and insulation test
  • Arcing detection
  • Built-in RS-232 and USB Device
  • Adjustable ramp time
  • True RMS measurement circuit
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category Hipot Testers
Product Number 7631
Product Name Precision Hipot Tester
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
AC Current Out 1.00E-7 to 0.0310 amps
DC Volts Out 10 to 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

H. V. Insulation Testers (1kV up) - 6211A IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V "C" x 8 Alkaline Batteries
Resistance Range 0.0 to 2.50E8 kohms
View Details
A203 Series - A203ES - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
HYPOT® III 5 kVAC, 6 kVDC, w/ IR - 3770 - Ikonix USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable; Earth Continuity; DC Hipot; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details