Kikusui America, Inc. HiPot TOS5051A

Description
The TOS5051A is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC output only: 5kV Transformer capacity: 500VA Complies with various safety standards Large color display Digital voltmeter and ammeter Digital timer Window comparator type employed for Pass/fail judgement Equipped with remote control function Various signal outputs Provided with zero turn-on switch Compact size The Kikusui TOS5051A is a withstanding voltage tester having a transformer capacity of 500 VA and test voltage of 0 to 5 kV. The Pass/fail judgement function employs a window comparator type that enables highly reliable testing including that for test lead disconnection and defective contact. Moreover, as a result of employing a remote control function for start and stop operations and being equipped with output signals for various judgement results, the TOS5051A is able to contribute to greater automation and efficiency of testing. Various safety devices, including an automatic discharge function (during DC operation), are provided in full consideration of operator safety. In addition, the use of a large, color display makes the TOS5051A extremely legible, providing strong support for more accurate and safer operation.
Datasheet
Description
The TOS5051A is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC output only: 5kV Transformer capacity: 500VA Complies with various safety standards Large color display Digital voltmeter and ammeter Digital timer Window comparator type employed for Pass/fail judgement Equipped with remote control function Various signal outputs Provided with zero turn-on switch Compact size The Kikusui TOS5051A is a withstanding voltage tester having a transformer capacity of 500 VA and test voltage of 0 to 5 kV. The Pass/fail judgement function employs a window comparator type that enables highly reliable testing including that for test lead disconnection and defective contact. Moreover, as a result of employing a remote control function for start and stop operations and being equipped with output signals for various judgement results, the TOS5051A is able to contribute to greater automation and efficiency of testing. Various safety devices, including an automatic discharge function (during DC operation), are provided in full consideration of operator safety. In addition, the use of a large, color display makes the TOS5051A extremely legible, providing strong support for more accurate and safer operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The TOS5051A is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC output only: 5kV Transformer capacity: 500VA Complies with various safety standards Large color display Digital voltmeter and ammeter Digital timer Window comparator type employed for Pass/fail judgement Equipped with remote control function Various signal outputs Provided with zero turn-on switch Compact size The Kikusui TOS5051A is a withstanding voltage tester having a transformer capacity of 500 VA and test voltage of 0 to 5 kV. The Pass/fail judgement function employs a window comparator type that enables highly reliable testing including that for test lead disconnection and defective contact. Moreover, as a result of employing a remote control function for start and stop operations and being equipped with output signals for various judgement results, the TOS5051A is able to contribute to greater automation and efficiency of testing. Various safety devices, including an automatic discharge function (during DC operation), are provided in full consideration of operator safety. In addition, the use of a large, color display makes the TOS5051A extremely legible, providing strong support for more accurate and safer operation.

The TOS5051A is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • AC output only: 5kV
  • Transformer capacity: 500VA
  • Complies with various safety standards
  • Large color display
  • Digital voltmeter and ammeter
  • Digital timer
  • Window comparator type employed for Pass/fail judgement
  • Equipped with remote control function
  • Various signal outputs
  • Provided with zero turn-on switch
  • Compact size

The Kikusui TOS5051A is a withstanding voltage tester having a transformer capacity of 500 VA and test voltage of 0 to 5 kV. The Pass/fail judgement function employs a window comparator type that enables highly reliable testing including that for test lead disconnection and defective contact.

Moreover, as a result of employing a remote control function for start and stop operations and being equipped with output signals for various judgement results, the TOS5051A is able to contribute to greater automation and efficiency of testing. Various safety devices, including an automatic discharge function (during DC operation), are provided in full consideration of operator safety. In addition, the use of a large, color display makes the TOS5051A extremely legible, providing strong support for more accurate and safer operation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number TOS5051A
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Zeta 50 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 1 to 5000 volts
Form Factor Portable
View Details
Hipot, Insulation, Resistance and Ground Tester - Model 4520 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
AC Voltage Out 0.0 to 5000 volts
AC Current Out 0.1000 amps
View Details
TOS5000 Series [10kV AC/DC] Hipot Tester - TOS5101 - Kikusui America, Inc.
Specs
Types of Measurements AC Dielectric; DC Dielectric; DC Hipot; AC Hipot
AC Voltage Out 0.0 to 10000 volts
AC Current Out 0.0 to 0.0500 amps
View Details