Tinsley Precision Instruments Insulation Tester Model 5877D

Description
OVERVIEW It can be used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors, cables, and switches and can be used for measuring their absorption (R60s/R15s) and polarization index (R10min/R1min). KEY FEATURES 1000 / 2500V / 5000 / 10000V high test voltages, test insulation resistance range up to 5000Gω. 240 X 128 Large LCD Display, High Resolution, Easy to read. Display real time terminal Voltage, Leakage Current & Insulation resistance. Automatic display and record R15s, R60s, R10min, R60s/ R15s and R10min/R1min manually record measurement at other test time.
Datasheet
Description
OVERVIEW It can be used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors, cables, and switches and can be used for measuring their absorption (R60s/R15s) and polarization index (R10min/R1min). KEY FEATURES 1000 / 2500V / 5000 / 10000V high test voltages, test insulation resistance range up to 5000Gω. 240 X 128 Large LCD Display, High Resolution, Easy to read. Display real time terminal Voltage, Leakage Current & Insulation resistance. Automatic display and record R15s, R60s, R10min, R60s/ R15s and R10min/R1min manually record measurement at other test time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Tester - Model 5877D - Tinsley Precision Instruments
Braintree, United Kingdom
Insulation Tester
Model 5877D
Insulation Tester Model 5877D
OVERVIEW It can be used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors, cables, and switches and can be used for measuring their absorption (R60s/R15s) and polarization index (R10min/R1min). KEY FEATURES 1000 / 2500V / 5000 / 10000V high test voltages, test insulation resistance range up to 5000Gω. 240 X 128 Large LCD Display, High Resolution, Easy to read. Display real time terminal Voltage, Leakage Current & Insulation resistance. Automatic display and record R15s, R60s, R10min, R60s/ R15s and R10min/R1min manually record measurement at other test time.

OVERVIEW

It can be used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors, cables, and switches and can be used for measuring their absorption (R60s/R15s) and polarization index (R10min/R1min).

KEY FEATURES

  • 1000 / 2500V / 5000 / 10000V high test voltages, test insulation resistance range up to 5000GΩ.
  • 240 X 128 Large LCD Display, High Resolution, Easy to read.
  • Display real time terminal Voltage, Leakage Current & Insulation resistance.
  • Automatic display and record R15s, R60s, R10min, R60s/ R15s and R10min/R1min manually record measurement at other test time.
Supplier's Site Datasheet

Technical Specifications

  Tinsley Precision Instruments
Product Category Hipot Testers
Product Number Model 5877D
Product Name Insulation Tester
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
Relative Humidity 0.0 to 90 % R.H.
Testing Method Semi-automatic
Unlock Full Specs
to access all available technical data

Similar Products

A203 Series - A203K - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 15000 volts
View Details
Digital Insulation and Continuity Tester - Zeta 20 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 450 to 600 volts
DC Volts Out 25 to 450 volts
View Details
Digital Insulation Tester - INS-6005kV - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable
AC Voltage Out 10 to 1000 volts
DC Volts Out 10 to 1000 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details