igus® inc. System rol Energy Chain® Series Cable Carrier e-chains

Description
Conventionally designed e-chain® types are operated in the gliding instead of rolling mode for very long travel lengths. The reason for developing "rol e-chain®" gliding solution was the need to overcome the technical limits of this operating mode, such as to reduce friction, by rolling instead of gliding. This was achieved by integrating plastic rollers within the links to ensure a perfect pitch throughout the cable carrier. The result is a reduction in drive force needed and a smoother, quieter and lower vibration when in operation. The requirements for e-chain® in very long travel lengths have steadily increased in recent years. Travels of above 1,312 ft. pose new challenges such as extreme travel speeds in crane systems at cable loads up to 50 kg/m. 7 uses of the rol e-chain® Large reduction in drive power to below 25% for moving the e-chain® Travels up to 2,625 ft possible Speeds up to 6 m/s possible Different types of rollers for optimum results in different situations Consistent rolling resistance for contaminated applications Available as ready-to-fit, made-to-specificatio ns system System guarantee for made-to-specificatio ns system (depends on application) Application Areas The igus® rol e-chain® is predestined for applications in which long travels at high speeds must be implemented. This is often the case, for example, in photo finish cameras or in materials handling. Even in slower applications in the cranes segment or in displacement systems, the low coefficients of friction of the system save costs, since the drives can be much smaller. Inner heights from 1.26", 1.38", 1.65", 1.77", 2.21" and 3.15", as well as widths from 1.97 inches up to several feet are possible and delivered from stock. All interior separation possibilities and mounting options of the igus® System E4 are available. The standard guide troughs of the respective chains from stock can be used. rol e-chain® types are basically snap-open on both sides. Several roller materials and geometries (profile rollers, etc.) available. Rust-free stainless steel balls are standard for rol e-chain®. The rol e-chain® is available as assembled e-chain system®. They are mounted by igus® specialists with chainflex® cables and assembled plugs and fittings according to your specifications and packed suitably for easy installation. According to travel lengths, the rol e-chain® types are delivered on a drum In case cables from the chainflex® range covering over 850 types are opted for according to application, we'd also undertake a guarantee for the complete system.
Description
Conventionally designed e-chain® types are operated in the gliding instead of rolling mode for very long travel lengths. The reason for developing "rol e-chain®" gliding solution was the need to overcome the technical limits of this operating mode, such as to reduce friction, by rolling instead of gliding. This was achieved by integrating plastic rollers within the links to ensure a perfect pitch throughout the cable carrier. The result is a reduction in drive force needed and a smoother, quieter and lower vibration when in operation. The requirements for e-chain® in very long travel lengths have steadily increased in recent years. Travels of above 1,312 ft. pose new challenges such as extreme travel speeds in crane systems at cable loads up to 50 kg/m. 7 uses of the rol e-chain® Large reduction in drive power to below 25% for moving the e-chain® Travels up to 2,625 ft possible Speeds up to 6 m/s possible Different types of rollers for optimum results in different situations Consistent rolling resistance for contaminated applications Available as ready-to-fit, made-to-specificatio ns system System guarantee for made-to-specificatio ns system (depends on application) Application Areas The igus® rol e-chain® is predestined for applications in which long travels at high speeds must be implemented. This is often the case, for example, in photo finish cameras or in materials handling. Even in slower applications in the cranes segment or in displacement systems, the low coefficients of friction of the system save costs, since the drives can be much smaller. Inner heights from 1.26", 1.38", 1.65", 1.77", 2.21" and 3.15", as well as widths from 1.97 inches up to several feet are possible and delivered from stock. All interior separation possibilities and mounting options of the igus® System E4 are available. The standard guide troughs of the respective chains from stock can be used. rol e-chain® types are basically snap-open on both sides. Several roller materials and geometries (profile rollers, etc.) available. Rust-free stainless steel balls are standard for rol e-chain®. The rol e-chain® is available as assembled e-chain system®. They are mounted by igus® specialists with chainflex® cables and assembled plugs and fittings according to your specifications and packed suitably for easy installation. According to travel lengths, the rol e-chain® types are delivered on a drum In case cables from the chainflex® range covering over 850 types are opted for according to application, we'd also undertake a guarantee for the complete system.

Suppliers

Company
Product
Description
Supplier Links
System rol Energy Chain® Series Cable Carrier - e-chains - igus® inc.
East Providence, RI, United States
System rol Energy Chain® Series Cable Carrier
e-chains
System rol Energy Chain® Series Cable Carrier e-chains
Conventionally designed e-chain® types are operated in the gliding instead of rolling mode for very long travel lengths. The reason for developing "rol e-chain®" gliding solution was the need to overcome the technical limits of this operating mode, such as to reduce friction, by rolling instead of gliding. This was achieved by integrating plastic rollers within the links to ensure a perfect pitch throughout the cable carrier. The result is a reduction in drive force needed and a smoother, quieter and lower vibration when in operation. The requirements for e-chain® in very long travel lengths have steadily increased in recent years. Travels of above 1,312 ft. pose new challenges such as extreme travel speeds in crane systems at cable loads up to 50 kg/m. 7 uses of the rol e-chain® Large reduction in drive power to below 25% for moving the e-chain® Travels up to 2,625 ft possible Speeds up to 6 m/s possible Different types of rollers for optimum results in different situations Consistent rolling resistance for contaminated applications Available as ready-to-fit, made-to-specificatio ns system System guarantee for made-to-specificatio ns system (depends on application) Application Areas The igus® rol e-chain® is predestined for applications in which long travels at high speeds must be implemented. This is often the case, for example, in photo finish cameras or in materials handling. Even in slower applications in the cranes segment or in displacement systems, the low coefficients of friction of the system save costs, since the drives can be much smaller. Inner heights from 1.26", 1.38", 1.65", 1.77", 2.21" and 3.15", as well as widths from 1.97 inches up to several feet are possible and delivered from stock. All interior separation possibilities and mounting options of the igus® System E4 are available. The standard guide troughs of the respective chains from stock can be used. rol e-chain® types are basically snap-open on both sides. Several roller materials and geometries (profile rollers, etc.) available. Rust-free stainless steel balls are standard for rol e-chain®. The rol e-chain® is available as assembled e-chain system®. They are mounted by igus® specialists with chainflex® cables and assembled plugs and fittings according to your specifications and packed suitably for easy installation. According to travel lengths, the rol e-chain® types are delivered on a drum In case cables from the chainflex® range covering over 850 types are opted for according to application, we'd also undertake a guarantee for the complete system.

Conventionally designed e-chain® types are operated in the gliding instead of rolling mode for very long travel lengths. The reason for developing "rol e-chain®" gliding solution was the need to overcome the technical limits of this operating mode, such as to reduce friction, by rolling instead of gliding. This was achieved by integrating plastic rollers within the links to ensure a perfect pitch throughout the cable carrier. The result is a reduction in drive force needed and a smoother, quieter and lower vibration when in operation. The requirements for e-chain® in very long travel lengths have steadily increased in recent years. Travels of above 1,312 ft. pose new challenges such as extreme travel speeds in crane systems at cable loads up to 50 kg/m.

7 uses of the rol e-chain®

  • Large reduction in drive power to below 25% for moving the e-chain®
  • Travels up to 2,625 ft possible
  • Speeds up to 6 m/s possible
  • Different types of rollers for optimum results in different situations
  • Consistent rolling resistance for contaminated applications
  • Available as ready-to-fit, made-to-specifications system
  • System guarantee for made-to-specifications system (depends on application)

Application Areas

The igus® rol e-chain® is predestined for applications in which long travels at high speeds must be implemented. This is often the case, for example, in photo finish cameras or in materials handling. Even in slower applications in the cranes segment or in displacement systems, the low coefficients of friction of the system save costs, since the drives can be much smaller.

Inner heights from 1.26", 1.38", 1.65", 1.77", 2.21" and 3.15", as well as widths from 1.97 inches up to several feet are possible and delivered from stock. All interior separation possibilities and mounting options of the igus® System E4 are available. The standard guide troughs of the respective chains from stock can be used. rol e-chain® types are basically snap-open on both sides. Several roller materials and geometries (profile rollers, etc.) available. Rust-free stainless steel balls are standard for rol e-chain®. The rol e-chain® is available as assembled e-chain system®. They are mounted by igus® specialists with chainflex® cables and assembled plugs and fittings according to your specifications and packed suitably for easy installation. According to travel lengths, the rol e-chain® types are delivered on a drum In case cables from the chainflex® range covering over 850 types are opted for according to application, we'd also undertake a guarantee for the complete system.

Supplier's Site

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number e-chains
Product Name System rol Energy Chain® Series Cable Carrier
Inside Width 1.97 to 23.62 inch (50.04 to 600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Plastic Cable And Hose Carriers - NXL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers - EA16 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details