igus® inc. E-Chain System® E2/000 Cable Carriers 1400

Description
Series 1400 - snap-open along inner radius 1. Opening system for rapid opening, either from the right or the left 2. Double stop dog for long unsupported length 3. Crossbars with high locking range 4. Series 1400 snap-open on both sides along inner radius 5. Series 1500 snap-open on both sides along outer radius 6./7. Series 1450 half Energy Tube snap-open on both sides along inner radius 8. Tried-and-tested mounting bracket 9. Modular interior separation 10. Easy assembly by optimized pin 11. Integrated strain relief possible 12. Also available as ESD version Inner widths Bi: 0.59 up to 4.92 (15 - 125 mm) Bending radii R: 1.38 up to 7.09 (35 - 180 mm) Pitch: 1.31 (33.3 mm) per link = 10 links/ft (30/m) When to use Series 1400 If snap-open accessibility along the inner or outer radius is required If integrated strain relief at the mounting point is required If half Energy Tube is required Series 1450 If long service life is required If easy installation is required When not to use Series 1400 If the application is very simple Easy Chain®, Series E14
Datasheet
Description
Series 1400 - snap-open along inner radius 1. Opening system for rapid opening, either from the right or the left 2. Double stop dog for long unsupported length 3. Crossbars with high locking range 4. Series 1400 snap-open on both sides along inner radius 5. Series 1500 snap-open on both sides along outer radius 6./7. Series 1450 half Energy Tube snap-open on both sides along inner radius 8. Tried-and-tested mounting bracket 9. Modular interior separation 10. Easy assembly by optimized pin 11. Integrated strain relief possible 12. Also available as ESD version Inner widths Bi: 0.59 up to 4.92 (15 - 125 mm) Bending radii R: 1.38 up to 7.09 (35 - 180 mm) Pitch: 1.31 (33.3 mm) per link = 10 links/ft (30/m) When to use Series 1400 If snap-open accessibility along the inner or outer radius is required If integrated strain relief at the mounting point is required If half Energy Tube is required Series 1450 If long service life is required If easy installation is required When not to use Series 1400 If the application is very simple Easy Chain®, Series E14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2/000 Cable Carriers - 1400 - igus® inc.
East Providence, RI, United States
E-Chain System® E2/000 Cable Carriers
1400
E-Chain System® E2/000 Cable Carriers 1400
Series 1400 - snap-open along inner radius 1. Opening system for rapid opening, either from the right or the left 2. Double stop dog for long unsupported length 3. Crossbars with high locking range 4. Series 1400 snap-open on both sides along inner radius 5. Series 1500 snap-open on both sides along outer radius 6./7. Series 1450 half Energy Tube snap-open on both sides along inner radius 8. Tried-and-tested mounting bracket 9. Modular interior separation 10. Easy assembly by optimized pin 11. Integrated strain relief possible 12. Also available as ESD version Inner widths Bi: 0.59 up to 4.92 (15 - 125 mm) Bending radii R: 1.38 up to 7.09 (35 - 180 mm) Pitch: 1.31 (33.3 mm) per link = 10 links/ft (30/m) When to use Series 1400 If snap-open accessibility along the inner or outer radius is required If integrated strain relief at the mounting point is required If half Energy Tube is required Series 1450 If long service life is required If easy installation is required When not to use Series 1400 If the application is very simple Easy Chain®, Series E14

Series 1400 - snap-open along inner radius

1. Opening system for rapid opening, either from the right or the left
2. Double stop dog for long unsupported length
3. Crossbars with high locking range
4. Series 1400 snap-open on both sides along inner radius
5. Series 1500 snap-open on both sides along outer radius
6./7. Series 1450 half Energy Tube snap-open on both sides along inner radius
8. Tried-and-tested mounting bracket
9. Modular interior separation
10. Easy assembly by optimized pin
11. Integrated strain relief possible
12. Also available as ESD version

Inner widths Bi: 0.59 up to 4.92 (15 - 125 mm)
Bending radii R: 1.38 up to 7.09 (35 - 180 mm)
Pitch: 1.31 (33.3 mm) per link = 10 links/ft (30/m)

When to use Series 1400

  • If snap-open accessibility along the inner or outer radius is required
  • If integrated strain relief at the mounting point is required
  • If half Energy Tube is required Series 1450
  • If long service life is required
  • If easy installation is required

When not to use Series 1400

  • If the application is very simple
    Easy Chain®, Series E14
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 1400
Product Name E-Chain System® E2/000 Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-990 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 4.53 inch (115 mm)
Inside Height 1.77 inch (44.96 mm)
View Details
Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details