Dynatect Manufacturing, Inc. Long Travel Cable Carrier Solution Articulating Roller Support (ARS)

Description
Dynatect’s ARS Long Travel Support System is the evolution of 50 years of experience. Its unique, patented design adds articulating rollers that are positioned to support a standard plastic carrier and provide travels up to 300 feet without a guide trough Features/Benefits For comparably sized systems, the ARS Long Travel Support System features: Lower total cost of ownership (TOC) Eliminates up to 50% of the force required to push and pull in most applications Up to 2X travel than any other roller solution without a guide trough 50% less average installation time than long travel systems with guide troughs Priced typically 10% less than long travel systems with guide troughs Capable of operating speeds up to 5 feet per second Reduces retracted storage area Allows for greater acceleration than traditional gliding long travel solutions Significantly improves safety factors in high-tow-force applications Eliminates up to 20% of the weight of a combined plastic carrier and trough in most applications Plastic + Guide Trough ARS System Low Initial Cost 1.0x 0.9x Low Install Time Default Better Low Maintenance (TOC) Default Better Low Noise Default Better Operating Space Required Equivalent Equivalent High Particulate/Chips Default Better Gliding Friction 1.0x 0.1x Pivot Point Wear Uneven Even High Speed Equivalent Equivalent Braking-Force Equivalent Equivalent Overall System Weight 1.0x 0.8x
Datasheet
Description
Dynatect’s ARS Long Travel Support System is the evolution of 50 years of experience. Its unique, patented design adds articulating rollers that are positioned to support a standard plastic carrier and provide travels up to 300 feet without a guide trough Features/Benefits For comparably sized systems, the ARS Long Travel Support System features: Lower total cost of ownership (TOC) Eliminates up to 50% of the force required to push and pull in most applications Up to 2X travel than any other roller solution without a guide trough 50% less average installation time than long travel systems with guide troughs Priced typically 10% less than long travel systems with guide troughs Capable of operating speeds up to 5 feet per second Reduces retracted storage area Allows for greater acceleration than traditional gliding long travel solutions Significantly improves safety factors in high-tow-force applications Eliminates up to 20% of the weight of a combined plastic carrier and trough in most applications Plastic + Guide Trough ARS System Low Initial Cost 1.0x 0.9x Low Install Time Default Better Low Maintenance (TOC) Default Better Low Noise Default Better Operating Space Required Equivalent Equivalent High Particulate/Chips Default Better Gliding Friction 1.0x 0.1x Pivot Point Wear Uneven Even High Speed Equivalent Equivalent Braking-Force Equivalent Equivalent Overall System Weight 1.0x 0.8x
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Travel Cable Carrier Solution - Articulating Roller Support (ARS) - Dynatect Manufacturing, Inc.
New Berlin, WI, USA
Long Travel Cable Carrier Solution
Articulating Roller Support (ARS)
Long Travel Cable Carrier Solution Articulating Roller Support (ARS)
Dynatect’s ARS Long Travel Support System is the evolution of 50 years of experience. Its unique, patented design adds articulating rollers that are positioned to support a standard plastic carrier and provide travels up to 300 feet without a guide trough Features/Benefits For comparably sized systems, the ARS Long Travel Support System features: Lower total cost of ownership (TOC) Eliminates up to 50% of the force required to push and pull in most applications Up to 2X travel than any other roller solution without a guide trough 50% less average installation time than long travel systems with guide troughs Priced typically 10% less than long travel systems with guide troughs Capable of operating speeds up to 5 feet per second Reduces retracted storage area Allows for greater acceleration than traditional gliding long travel solutions Significantly improves safety factors in high-tow-force applications Eliminates up to 20% of the weight of a combined plastic carrier and trough in most applications Plastic + Guide Trough ARS System Low Initial Cost 1.0x 0.9x Low Install Time Default Better Low Maintenance (TOC) Default Better Low Noise Default Better Operating Space Required Equivalent Equivalent High Particulate/Chips Default Better Gliding Friction 1.0x 0.1x Pivot Point Wear Uneven Even High Speed Equivalent Equivalent Braking-Force Equivalent Equivalent Overall System Weight 1.0x 0.8x

Dynatect’s ARS Long Travel Support System is the evolution of 50 years of experience. Its unique, patented design adds articulating rollers that are positioned to support a standard plastic carrier and provide travels up to 300 feet without a guide trough

Features/Benefits

For comparably sized systems, the ARS Long Travel Support System features:

  • Lower total cost of ownership (TOC)
  • Eliminates up to 50% of the force required to push and pull in most applications
  • Up to 2X travel than any other roller solution without a guide trough
  • 50% less average installation time than long travel systems with guide troughs
  • Priced typically 10% less than long travel systems with guide troughs
  • Capable of operating speeds up to 5 feet per second
  • Reduces retracted storage area
  • Allows for greater acceleration than traditional gliding long travel solutions
  • Significantly improves safety factors in high-tow-force applications
  • Eliminates up to 20% of the weight of a combined plastic carrier and trough in most applications

Plastic + Guide Trough

ARS System

Low Initial Cost1.0x0.9x
Low Install TimeDefaultBetter
Low Maintenance (TOC)DefaultBetter
Low NoiseDefaultBetter
Operating Space RequiredEquivalentEquivalent
High Particulate/ChipsDefaultBetter
Gliding Friction1.0x0.1x
Pivot Point WearUnevenEven
High SpeedEquivalentEquivalent
Braking-ForceEquivalentEquivalent
Overall System Weight1.0x0.8x
Supplier's Site Datasheet

Technical Specifications

  Dynatect Manufacturing, Inc.
Product Category Cable Carriers
Product Number Articulating Roller Support (ARS)
Product Name Long Travel Cable Carrier Solution
Carrier Type Enclosed
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-885 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 3.94 inch (100 mm)
Inside Height 1.38 inch (35.05 mm)
View Details
Standard Plastic Cable And Hose Carriers - KLE Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details