L-com, Inc. Plastic Finger Horizontal Cable Manager, 1 Space, 2" Depth PHCM-1-2

Description
Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front and rear mounted D-rings to support cables. All panels feature a durable black powder coat finish. Features 1.75" 1U space or 3.5" 2U space versions available Available in single piece and 4 packs Comes with removable hinged cover Matches and integrates well with PCD Series Ducts Fits standard 19" rack systems for compatibility with existing enclosures Application MDF/IDF installations Data Centers LAN aggregation Network Infrastructure
Description
Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front and rear mounted D-rings to support cables. All panels feature a durable black powder coat finish. Features 1.75" 1U space or 3.5" 2U space versions available Available in single piece and 4 packs Comes with removable hinged cover Matches and integrates well with PCD Series Ducts Fits standard 19" rack systems for compatibility with existing enclosures Application MDF/IDF installations Data Centers LAN aggregation Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
Plastic Finger Horizontal Cable Manager, 1 Space, 2
North Andover, MA, United States
Plastic Finger Horizontal Cable Manager, 1 Space, 2" Depth
PHCM-1-2
Plastic Finger Horizontal Cable Manager, 1 Space, 2" Depth PHCM-1-2
Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front and rear mounted D-rings to support cables. All panels feature a durable black powder coat finish. Features 1.75" 1U space or 3.5" 2U space versions available Available in single piece and 4 packs Comes with removable hinged cover Matches and integrates well with PCD Series Ducts Fits standard 19" rack systems for compatibility with existing enclosures Application MDF/IDF installations Data Centers LAN aggregation Network Infrastructure

Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front and rear mounted D-rings to support cables. All panels feature a durable black powder coat finish.

Features

  • 1.75" 1U space or 3.5" 2U space versions available
  • Available in single piece and 4 packs
  • Comes with removable hinged cover
  • Matches and integrates well with PCD Series Ducts
  • Fits standard 19" rack systems for compatibility with existing enclosures

Application

  • MDF/IDF installations
  • Data Centers
  • LAN aggregation
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Carriers
Product Number PHCM-1-2
Product Name Plastic Finger Horizontal Cable Manager, 1 Space, 2" Depth
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Plastic Cable And Hose Carriers - TSC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details