igus® inc. E-Chain System® E4 Light Cable Carriers 1640

Description
Series 1640, crossbars at every link 1. Numerous interior separation possibilities 2. Wide, rounded plastic crossbars - cable friendly 3. Lateral glide surfaces for side-mounted operation 4. Closed and open styles can be combined 5. Hinged snap-open removable lids along outer radius of Energy Tube 6. Removable lids along inner radius 7. Dirt repellant exterior 8. Energy Chain® also avai l able with re verse bending radii Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 7.87 up to 23.62 (200 - 600 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series 1640 If a simpler, low-cost solution is required If optimized interior space is required If the Series 400 is too large When not to use Series 1640 If maximum stability is required Series 600 Series R608
Datasheet
Description
Series 1640, crossbars at every link 1. Numerous interior separation possibilities 2. Wide, rounded plastic crossbars - cable friendly 3. Lateral glide surfaces for side-mounted operation 4. Closed and open styles can be combined 5. Hinged snap-open removable lids along outer radius of Energy Tube 6. Removable lids along inner radius 7. Dirt repellant exterior 8. Energy Chain® also avai l able with re verse bending radii Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 7.87 up to 23.62 (200 - 600 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series 1640 If a simpler, low-cost solution is required If optimized interior space is required If the Series 400 is too large When not to use Series 1640 If maximum stability is required Series 600 Series R608
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4 Light Cable Carriers - 1640 - igus® inc.
East Providence, RI, United States
E-Chain System® E4 Light Cable Carriers
1640
E-Chain System® E4 Light Cable Carriers 1640
Series 1640, crossbars at every link 1. Numerous interior separation possibilities 2. Wide, rounded plastic crossbars - cable friendly 3. Lateral glide surfaces for side-mounted operation 4. Closed and open styles can be combined 5. Hinged snap-open removable lids along outer radius of Energy Tube 6. Removable lids along inner radius 7. Dirt repellant exterior 8. Energy Chain® also avai l able with re verse bending radii Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 7.87 up to 23.62 (200 - 600 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series 1640 If a simpler, low-cost solution is required If optimized interior space is required If the Series 400 is too large When not to use Series 1640 If maximum stability is required Series 600 Series R608

Series 1640, crossbars at every link

1. Numerous interior separation possibilities
2. Wide, rounded plastic crossbars - cable friendly
3. Lateral glide surfaces for side-mounted operation
4. Closed and open styles can be combined
5. Hinged snap-open removable lids along outer radius of Energy Tube
6. Removable lids along inner radius
7. Dirt repellant exterior
8. Energy Chain® also avai l able with re verse bending radii

Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm)
Bending radii R: 7.87 up to 23.62 (200 - 600 mm)
Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m)

When to use Series 1640

  • If a simpler, low-cost solution is required
  • If optimized interior space is required
  • If the Series 400 is too large

When not to use Series 1640

  • If maximum stability is required
    Series 600
    Series R608
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 1640
Product Name E-Chain System® E4 Light Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 25 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
E-Chain System® E2 Medium Cable Carriers - 27i - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details