Takachiho America, Inc. Cable Guides 25 Series

Description
Takachiho America's cable guides prevent sensitive wiring and cables from damage while providing flexibility for easy cable organization with a wide range of motion. Our cable guides are offered at a very affordable price, ensuring that you don't break the bank tidying up your cables. Some applications of our cable guides include ATMs, crane game machines, and other various designs. Specification: Fixed end and moving end brackets are available Material: Polyamide UL94HB equivalent Weight: 25-15 approx. 5g/link; 25-20 approx. 5.3g/link Color: Black
Datasheet
Description
Takachiho America's cable guides prevent sensitive wiring and cables from damage while providing flexibility for easy cable organization with a wide range of motion. Our cable guides are offered at a very affordable price, ensuring that you don't break the bank tidying up your cables. Some applications of our cable guides include ATMs, crane game machines, and other various designs. Specification: Fixed end and moving end brackets are available Material: Polyamide UL94HB equivalent Weight: 25-15 approx. 5g/link; 25-20 approx. 5.3g/link Color: Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Guides - 25 Series - Takachiho America, Inc.
Itasca, IL, USA
Cable Guides
25 Series
Cable Guides 25 Series
Takachiho America's cable guides prevent sensitive wiring and cables from damage while providing flexibility for easy cable organization with a wide range of motion. Our cable guides are offered at a very affordable price, ensuring that you don't break the bank tidying up your cables. Some applications of our cable guides include ATMs, crane game machines, and other various designs. Specification: Fixed end and moving end brackets are available Material: Polyamide UL94HB equivalent Weight: 25-15 approx. 5g/link; 25-20 approx. 5.3g/link Color: Black

Takachiho America's cable guides prevent sensitive wiring and cables from damage while providing flexibility for easy cable organization with a wide range of motion. Our cable guides are offered at a very affordable price, ensuring that you don't break the bank tidying up your cables. Some applications of our cable guides include ATMs, crane game machines, and other various designs.

Specification:

  • Fixed end and moving end brackets are available
  • Material: Polyamide UL94HB equivalent
  • Weight: 25-15 approx. 5g/link; 25-20 approx. 5.3g/link
  • Color: Black
Supplier's Site Datasheet

Technical Specifications

  Takachiho America, Inc.
Product Category Cable Carriers
Product Number 25 Series
Product Name Cable Guides
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
Inside Width 0.5906 to 0.7874 inch (15 to 20 mm)
Inside Height 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Plastic Cable And Hose Carriers - NXL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Easy Chain® E-Chain System® Cable Carriers - E08 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details