igus® inc. E-Chain System® E-Z Chain Cable Carriers E03

Description
Series E03 "E-Z Chain" 1. Very lightweight - ideal for low fill weight 2. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids 3. Mounting bracket with integrated strain relief 4. Small pitch for low-noise and smooth operation 5. Patented push button principle holds the links together 6. For smallest bending radii Chainflex® CF98/CF99 - 4 x d 7. Smallest Energy Chain® - interior dimensions .20” x .20” (5 x 5 mm) When to use Series E 03 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 03 If a non-opening Energy is needed Series 03 "E2 micro"
Description
Series E03 "E-Z Chain" 1. Very lightweight - ideal for low fill weight 2. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids 3. Mounting bracket with integrated strain relief 4. Small pitch for low-noise and smooth operation 5. Patented push button principle holds the links together 6. For smallest bending radii Chainflex® CF98/CF99 - 4 x d 7. Smallest Energy Chain® - interior dimensions .20” x .20” (5 x 5 mm) When to use Series E 03 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 03 If a non-opening Energy is needed Series 03 "E2 micro"
Datasheet
Datasheet Summary
Powered by GS/AI

The E-Chain System¬Æ E-Z Chain Series E03 from igus¬Æ inc. features the smallest interior dimensions of 0.20,Äù x 0.20,Äù (5 x 5 mm), making it suitable for applications requiring compact cable management. It is designed for low-noise and smooth operation due to its small pitch. The chain is lightweight, which is beneficial for low fill weight applications, and it allows for easy filling without the need to open and close lids, enhancing efficiency during installation. The patented push button design secures the links together, and it is compatible with chainflex¬Æ CF98/CF99 cables, accommodating small bending radii of 4 x diameter. The mounting bracket includes integrated strain relief and is available in corrosion-resistant materials. The product is rated for a temperature range of -40¬8F to +176¬8F (-40¬8C to +80¬8C) for the e-chain and up to +248¬8F (+120¬8C) for the mounting brackets. It is classified under flammability class VDE 0304 IIC UL94 V2. This product is ideal for applications where quiet operation and ease of filling are priorities, but it may not be suitable for situations requiring a non-opening energy chain.

Datasheet Summary
Powered by GS/AI

The E-Chain System¬Æ E-Z Chain Series E03 from igus¬Æ inc. features the smallest interior dimensions of 0.20,Äù x 0.20,Äù (5 x 5 mm), making it suitable for applications requiring compact cable management. It is designed for low-noise and smooth operation due to its small pitch. The chain is lightweight, which is beneficial for low fill weight applications, and it allows for easy filling without the need to open and close lids, enhancing efficiency during installation. The patented push button design secures the links together, and it is compatible with chainflex¬Æ CF98/CF99 cables, accommodating small bending radii of 4 x diameter. The mounting bracket includes integrated strain relief and is available in corrosion-resistant materials. The product is rated for a temperature range of -40¬8F to +176¬8F (-40¬8C to +80¬8C) for the e-chain and up to +248¬8F (+120¬8C) for the mounting brackets. It is classified under flammability class VDE 0304 IIC UL94 V2. This product is ideal for applications where quiet operation and ease of filling are priorities, but it may not be suitable for situations requiring a non-opening energy chain.

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E-Z Chain Cable Carriers - E03 - igus® inc.
East Providence, RI, United States
E-Chain System® E-Z Chain Cable Carriers
E03
E-Chain System® E-Z Chain Cable Carriers E03
Series E03 "E-Z Chain" 1. Very lightweight - ideal for low fill weight 2. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids 3. Mounting bracket with integrated strain relief 4. Small pitch for low-noise and smooth operation 5. Patented push button principle holds the links together 6. For smallest bending radii Chainflex® CF98/CF99 - 4 x d 7. Smallest Energy Chain® - interior dimensions .20” x .20” (5 x 5 mm) When to use Series E 03 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 03 If a non-opening Energy is needed Series 03 "E2 micro"

Series E03 "E-Z Chain"

1. Very lightweight - ideal for low fill weight
2. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids
3. Mounting bracket with integrated strain relief
4. Small pitch for low-noise and smooth operation
5. Patented push button principle holds the links together
6. For smallest bending radii Chainflex® CF98/CF99 - 4 x d
7. Smallest Energy Chain® - interior dimensions .20” x .20” (5 x 5 mm)

When to use Series E 03

  • If filling is required without opening and closing
  • If price is an issue
  • If quiet operation is required

When not to use Series E 03

  • If a non-opening Energy is needed
    Series 03 "E2 micro"
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E03
Product Name E-Chain System® E-Z Chain Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Snap-through Top
Inside Width 0.1969 to 0.3937 inch (5 to 10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3D Multi-Axis Nylon Cable Track - SILVYN® Robot 900 - LAPP
Specs
Carrier Type Open
Material Nonmetallic; Metallic
Special Motion Spiral
View Details
Energy Chain, Cable Carrier - I-890 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 3.94 inch (100 mm)
Inside Height 1.38 inch (35.05 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details