igus® inc. E-Chain System® E2 Micro Cable Carriers 08

Description
Series 08 E2 'micro' 1. Small pitch for very quiet operation 2. High torsional rigidity 3. Mounting brackets with strain relief options 4. One-piece, non snap-open Energy Chain® 5. Very lightweight - low price 6. Dirt repellant exterior Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm) Bending radii R: 0.98, 1.1, 1.9 (25, 28, 38, 48 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 08 If quiet operation is required If cost is a factor If connection options are required (Quicksnap, Quickfix, etc.) If high torsional rigidity is required When not to use Series 08 If snap-open links are required Series 09 “Zipper” If quick insertion of cables with preassembled connectors is required Series E08 E-Z Chain
Datasheet
Description
Series 08 E2 'micro' 1. Small pitch for very quiet operation 2. High torsional rigidity 3. Mounting brackets with strain relief options 4. One-piece, non snap-open Energy Chain® 5. Very lightweight - low price 6. Dirt repellant exterior Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm) Bending radii R: 0.98, 1.1, 1.9 (25, 28, 38, 48 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 08 If quiet operation is required If cost is a factor If connection options are required (Quicksnap, Quickfix, etc.) If high torsional rigidity is required When not to use Series 08 If snap-open links are required Series 09 “Zipper” If quick insertion of cables with preassembled connectors is required Series E08 E-Z Chain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Micro Cable Carriers - 08 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Micro Cable Carriers
08
E-Chain System® E2 Micro Cable Carriers 08
Series 08 E2 'micro' 1. Small pitch for very quiet operation 2. High torsional rigidity 3. Mounting brackets with strain relief options 4. One-piece, non snap-open Energy Chain® 5. Very lightweight - low price 6. Dirt repellant exterior Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm) Bending radii R: 0.98, 1.1, 1.9 (25, 28, 38, 48 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 08 If quiet operation is required If cost is a factor If connection options are required (Quicksnap, Quickfix, etc.) If high torsional rigidity is required When not to use Series 08 If snap-open links are required Series 09 “Zipper” If quick insertion of cables with preassembled connectors is required Series E08 E-Z Chain

Series 08 E2 'micro'

1. Small pitch for very quiet operation
2. High torsional rigidity
3. Mounting brackets with strain relief options
4. One-piece, non snap-open Energy Chain®
5. Very lightweight - low price
6. Dirt repellant exterior

Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm)
Bending radii R: 0.98, 1.1, 1.9 (25, 28, 38, 48 mm)
Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m)

When to use Series 08

  • If quiet operation is required
  • If cost is a factor
  • If connection options are required (Quicksnap, Quickfix, etc.)
  • If high torsional rigidity is required

When not to use Series 08

  • If snap-open links are required
    Series 09 “Zipper”
  • If quick insertion of cables with preassembled connectors is required
    Series E08 E-Z Chain
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 08
Product Name E-Chain System® E2 Micro Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Feed-through
Options Strain Relief (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Steel Cable And Hose Carriers - SB/SC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Easy Triflex®Energy Chain System® Cable Carriers - E331-75-2 - igus® inc.
Specs
Carrier Type Enclosed
Special Motion Rotary; Spiral (optional feature)
Cover / Bars Snap-through Top
View Details