L-com, Inc. 19" Rackmount Cable Manager 3½" (2 Rack Space) with D Rings HCM-2D

Description
Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front mounted D-rings to support cables. All panels feature a durable black powder coat finish. Features 19" rack mount horizontal cable manager with D-rings for organizing cables Available in 1.75" 1U space or 3.5" 2U space versions Fits standard 19" rack systems for compatibility with existing enclosures Durable black powder coat resist damage and scratches Front mounted D-rings to support cable Application Data Centers LAN aggregation MDF/IDF installations Network Infrastructure
Description
Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front mounted D-rings to support cables. All panels feature a durable black powder coat finish. Features 19" rack mount horizontal cable manager with D-rings for organizing cables Available in 1.75" 1U space or 3.5" 2U space versions Fits standard 19" rack systems for compatibility with existing enclosures Durable black powder coat resist damage and scratches Front mounted D-rings to support cable Application Data Centers LAN aggregation MDF/IDF installations Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Rackmount Cable Manager 3½" (2 Rack Space) with D Rings
HCM-2D
19" Rackmount Cable Manager 3½" (2 Rack Space) with D Rings HCM-2D
Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front mounted D-rings to support cables. All panels feature a durable black powder coat finish. Features 19" rack mount horizontal cable manager with D-rings for organizing cables Available in 1.75" 1U space or 3.5" 2U space versions Fits standard 19" rack systems for compatibility with existing enclosures Durable black powder coat resist damage and scratches Front mounted D-rings to support cable Application Data Centers LAN aggregation MDF/IDF installations Network Infrastructure

Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front mounted D-rings to support cables. All panels feature a durable black powder coat finish.

Features

  • 19" rack mount horizontal cable manager with D-rings for organizing cables
  • Available in 1.75" 1U space or 3.5" 2U space versions
  • Fits standard 19" rack systems for compatibility with existing enclosures
  • Durable black powder coat resist damage and scratches
  • Front mounted D-rings to support cable

Application

  • Data Centers
  • LAN aggregation
  • MDF/IDF installations
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Carriers
Product Number HCM-2D
Product Name 19" Rackmount Cable Manager 3½" (2 Rack Space) with D Rings
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cable And Hose Carriers - NSB Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Guides - 25 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Energy Chain, Cable Carrier - I-478 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 2.24 inch (56.9 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details