igus® inc. Energy Chain System®, Triflex® R Cable Carriers TRL-30

Description
System Triflex® R Series TRL-30 1. Triflex® R light - save twice on purchasing and installation, single-piece element, easy to fill using Easy Chain® principle, matching Triflex® R standard mounting brackets 2. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 3. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 4. Easy opening mechanism for easy filling with cable and hose packages 5. Small bend radius & short pitch - Space-saving installation 6. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 7. Economical and light mounting bracket with strain relief or intermediate link When to use the Series TRL.40: When an easy to fill, economical 3D Energy Chain® is needed When 3D Energy Chain® for easily manageable operating conditions is needed When a very easy to use 3D Energy Chain® is needed When not to use Series TRL-40 For circular motions with high loads System TwisterChain® If a fully enclosed solution is required System Triflex® R TRC When a rugged, easy to fill variant is needed System Triflex® R TRE
Datasheet
Description
System Triflex® R Series TRL-30 1. Triflex® R light - save twice on purchasing and installation, single-piece element, easy to fill using Easy Chain® principle, matching Triflex® R standard mounting brackets 2. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 3. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 4. Easy opening mechanism for easy filling with cable and hose packages 5. Small bend radius & short pitch - Space-saving installation 6. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 7. Economical and light mounting bracket with strain relief or intermediate link When to use the Series TRL.40: When an easy to fill, economical 3D Energy Chain® is needed When 3D Energy Chain® for easily manageable operating conditions is needed When a very easy to use 3D Energy Chain® is needed When not to use Series TRL-40 For circular motions with high loads System TwisterChain® If a fully enclosed solution is required System Triflex® R TRC When a rugged, easy to fill variant is needed System Triflex® R TRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Chain System®, Triflex® R Cable Carriers - TRL-30 - igus® inc.
East Providence, RI, United States
Energy Chain System®, Triflex® R Cable Carriers
TRL-30
Energy Chain System®, Triflex® R Cable Carriers TRL-30
System Triflex® R Series TRL-30 1. Triflex® R light - save twice on purchasing and installation, single-piece element, easy to fill using Easy Chain® principle, matching Triflex® R standard mounting brackets 2. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 3. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 4. Easy opening mechanism for easy filling with cable and hose packages 5. Small bend radius & short pitch - Space-saving installation 6. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 7. Economical and light mounting bracket with strain relief or intermediate link When to use the Series TRL.40: When an easy to fill, economical 3D Energy Chain® is needed When 3D Energy Chain® for easily manageable operating conditions is needed When a very easy to use 3D Energy Chain® is needed When not to use Series TRL-40 For circular motions with high loads System TwisterChain® If a fully enclosed solution is required System Triflex® R TRC When a rugged, easy to fill variant is needed System Triflex® R TRE

System Triflex® R Series TRL-30

1. Triflex® R light - save twice on purchasing and installation, single-piece element, easy to fill using Easy Chain® principle, matching Triflex® R standard mounting brackets
2. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations
3. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes
4. Easy opening mechanism for easy filling with cable and hose packages
5. Small bend radius & short pitch - Space-saving installation
6. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required
7. Economical and light mounting bracket with strain relief or intermediate link

When to use the Series TRL.40:

  • When an easy to fill, economical 3D Energy Chain® is needed
  • When 3D Energy Chain® for easily manageable operating conditions is needed
  • When a very easy to use 3D Energy Chain® is needed

When not to use Series TRL-40

  • For circular motions with high loads
    System TwisterChain®
  • If a fully enclosed solution is required
    System Triflex® R TRC
  • When a rugged, easy to fill variant is needed
    System Triflex® R TRE
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number TRL-30
Product Name Energy Chain System®, Triflex® R Cable Carriers
Carrier Type Enclosed
Special Motion Spiral
Options Strain Relief
Inside Width 1.24 inch (31.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cable And Hose Carriers - TS Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Energy Chain, Cable Carrier - I-463 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 2.24 inch (56.9 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details