igus® inc. E-Chain System® E2 Micro Cable Carriers 06

Description
Series 06 E2 'micro' 1.High torsional rigidity 2. Very lightweight - low price 3. Dirt repellant exterior 4. Mounting bracket with integrated strain relief 7. Molded in separator available Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 06 If high torsional rigidity is required If cost is a factor If connection options are required - (Quicksnap & Quickfix) When not to use Series 06 If quick insertion of cables with preassembled connectors is required Series E06 "Easy Chain®" If snap-open links are required Series 07 "Zipper" If very quiet operation is required Series 045 E2 "micro"
Datasheet
Description
Series 06 E2 'micro' 1.High torsional rigidity 2. Very lightweight - low price 3. Dirt repellant exterior 4. Mounting bracket with integrated strain relief 7. Molded in separator available Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 06 If high torsional rigidity is required If cost is a factor If connection options are required - (Quicksnap & Quickfix) When not to use Series 06 If quick insertion of cables with preassembled connectors is required Series E06 "Easy Chain®" If snap-open links are required Series 07 "Zipper" If very quiet operation is required Series 045 E2 "micro"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Micro Cable Carriers - 06 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Micro Cable Carriers
06
E-Chain System® E2 Micro Cable Carriers 06
Series 06 E2 'micro' 1.High torsional rigidity 2. Very lightweight - low price 3. Dirt repellant exterior 4. Mounting bracket with integrated strain relief 7. Molded in separator available Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 06 If high torsional rigidity is required If cost is a factor If connection options are required - (Quicksnap & Quickfix) When not to use Series 06 If quick insertion of cables with preassembled connectors is required Series E06 "Easy Chain®" If snap-open links are required Series 07 "Zipper" If very quiet operation is required Series 045 E2 "micro"

Series 06 E2 'micro'

1.High torsional rigidity
2. Very lightweight - low price
3. Dirt repellant exterior
4. Mounting bracket with integrated strain relief
7. Molded in separator available

Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm)
Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm)
Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m)

When to use Series 06

  • If high torsional rigidity is required
  • If cost is a factor
  • If connection options are required - (Quicksnap & Quickfix)

When not to use Series 06

  • If quick insertion of cables with
    preassembled connectors is
    required
    Series E06 "Easy Chain®"
  • If snap-open links are required
    Series 07 "Zipper"
  • If very quiet operation is required
    Series 045 E2 "micro"
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 06
Product Name E-Chain System® E2 Micro Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Feed-through
Options Strain Relief (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

E-Chain System® E4 Light Cable Carriers - 15050 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Plastic Cable And Hose Carriers - NXL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details