Dynatect Manufacturing, Inc. Hybrid Cable Carrier Gortrac®

Description
Dynatect introduces the Gortrac® Hybrid Carrier, a low-cost and high-performance solution to protect cables and hoses on moving equipment traveling over twenty feet. For the second time in 2018, Dynatect introduces a patented long travel design into an industry that has remained largely unchallenged by the status quo solution: a gliding plastic carrier in a guide trough. The Hybrid carrier is intended for applications including industrial cranes, gantry cranes, and robotic transfer lines with travels up to 100 feet. Dynatect has drawn on over 50 years of cable carrier experience to develop a solution offering the lowest total cost of ownership of any long travel carrier solution. The Hybrid solution eliminates up to 50% of the weight, and significantly improves safety factors in long travel applications. A Long Travel Solution for Plastic Carriers that Eliminates Guide Troughs The Hybrid carrier solution offers the lowest total cost of ownership (TCO) than any other long travel carrier solution, requires less space and averages 50% less installation time than standard long travel systems with guide troughs. Dynatect’s Hybrid Travel Support System is the evolution of 50 years of experience. Its unique, patented design consists of a modular plastic carrier with a metallic insert, delivering a truly revolutionary solution for long travel cable and hose management. The Hybrid carrier option is available for the Nylatrac Modular line: TS, TL, and NXL Series. Hybrid models are denoted with the letter ‘H’ (HTS, HTL, HNXL). Key Advantages: For comparably sized systems, the Hybrid Long Travel Support System features: Lowest total cost of ownership (TCO) than any long travel carrier solution Eliminates up to 50% of the force required to push and pull in most applications Less space required than any long travel carrier solution Up to 2X unsupported travel than any plastic carrier solution 50% less average installation time than long travel systems with guide troughs Price 10% less than long travel systems with guide troughs The only long travel carrier solution that completely eliminates: Guide troughs and associated installation and maintenance costs Glide shoes; wear blocks; integral or mechanically actuated rollers Push plates, rail extenders, and modified tow arm and mounting requirements Wear and tow force spikes from alignment/failure of the above accessories Capable of operating speeds up to 5 ft/sec Reduces retracted storage area Allows for greater acceleration than traditional gliding long travel solutions Significantly improves safety factors in high-tow-force applications Eliminates up to 50% of the weight of a combined plastic carrier and trough in most applications
Datasheet
Description
Dynatect introduces the Gortrac® Hybrid Carrier, a low-cost and high-performance solution to protect cables and hoses on moving equipment traveling over twenty feet. For the second time in 2018, Dynatect introduces a patented long travel design into an industry that has remained largely unchallenged by the status quo solution: a gliding plastic carrier in a guide trough. The Hybrid carrier is intended for applications including industrial cranes, gantry cranes, and robotic transfer lines with travels up to 100 feet. Dynatect has drawn on over 50 years of cable carrier experience to develop a solution offering the lowest total cost of ownership of any long travel carrier solution. The Hybrid solution eliminates up to 50% of the weight, and significantly improves safety factors in long travel applications. A Long Travel Solution for Plastic Carriers that Eliminates Guide Troughs The Hybrid carrier solution offers the lowest total cost of ownership (TCO) than any other long travel carrier solution, requires less space and averages 50% less installation time than standard long travel systems with guide troughs. Dynatect’s Hybrid Travel Support System is the evolution of 50 years of experience. Its unique, patented design consists of a modular plastic carrier with a metallic insert, delivering a truly revolutionary solution for long travel cable and hose management. The Hybrid carrier option is available for the Nylatrac Modular line: TS, TL, and NXL Series. Hybrid models are denoted with the letter ‘H’ (HTS, HTL, HNXL). Key Advantages: For comparably sized systems, the Hybrid Long Travel Support System features: Lowest total cost of ownership (TCO) than any long travel carrier solution Eliminates up to 50% of the force required to push and pull in most applications Less space required than any long travel carrier solution Up to 2X unsupported travel than any plastic carrier solution 50% less average installation time than long travel systems with guide troughs Price 10% less than long travel systems with guide troughs The only long travel carrier solution that completely eliminates: Guide troughs and associated installation and maintenance costs Glide shoes; wear blocks; integral or mechanically actuated rollers Push plates, rail extenders, and modified tow arm and mounting requirements Wear and tow force spikes from alignment/failure of the above accessories Capable of operating speeds up to 5 ft/sec Reduces retracted storage area Allows for greater acceleration than traditional gliding long travel solutions Significantly improves safety factors in high-tow-force applications Eliminates up to 50% of the weight of a combined plastic carrier and trough in most applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hybrid Cable Carrier - Gortrac® - Dynatect Manufacturing, Inc.
New Berlin, WI, USA
Hybrid Cable Carrier
Gortrac®
Hybrid Cable Carrier Gortrac®
Dynatect introduces the Gortrac® Hybrid Carrier, a low-cost and high-performance solution to protect cables and hoses on moving equipment traveling over twenty feet. For the second time in 2018, Dynatect introduces a patented long travel design into an industry that has remained largely unchallenged by the status quo solution: a gliding plastic carrier in a guide trough. The Hybrid carrier is intended for applications including industrial cranes, gantry cranes, and robotic transfer lines with travels up to 100 feet. Dynatect has drawn on over 50 years of cable carrier experience to develop a solution offering the lowest total cost of ownership of any long travel carrier solution. The Hybrid solution eliminates up to 50% of the weight, and significantly improves safety factors in long travel applications. A Long Travel Solution for Plastic Carriers that Eliminates Guide Troughs The Hybrid carrier solution offers the lowest total cost of ownership (TCO) than any other long travel carrier solution, requires less space and averages 50% less installation time than standard long travel systems with guide troughs. Dynatect’s Hybrid Travel Support System is the evolution of 50 years of experience. Its unique, patented design consists of a modular plastic carrier with a metallic insert, delivering a truly revolutionary solution for long travel cable and hose management. The Hybrid carrier option is available for the Nylatrac Modular line: TS, TL, and NXL Series. Hybrid models are denoted with the letter ‘H’ (HTS, HTL, HNXL). Key Advantages: For comparably sized systems, the Hybrid Long Travel Support System features: Lowest total cost of ownership (TCO) than any long travel carrier solution Eliminates up to 50% of the force required to push and pull in most applications Less space required than any long travel carrier solution Up to 2X unsupported travel than any plastic carrier solution 50% less average installation time than long travel systems with guide troughs Price 10% less than long travel systems with guide troughs The only long travel carrier solution that completely eliminates: Guide troughs and associated installation and maintenance costs Glide shoes; wear blocks; integral or mechanically actuated rollers Push plates, rail extenders, and modified tow arm and mounting requirements Wear and tow force spikes from alignment/failure of the above accessories Capable of operating speeds up to 5 ft/sec Reduces retracted storage area Allows for greater acceleration than traditional gliding long travel solutions Significantly improves safety factors in high-tow-force applications Eliminates up to 50% of the weight of a combined plastic carrier and trough in most applications

Dynatect introduces the Gortrac® Hybrid Carrier, a low-cost and high-performance solution to protect cables and hoses on moving equipment traveling over twenty feet. For the second time in 2018, Dynatect introduces a patented long travel design into an industry that has remained largely unchallenged by the status quo solution: a gliding plastic carrier in a guide trough. The Hybrid carrier is intended for applications including industrial cranes, gantry cranes, and robotic transfer lines with travels up to 100 feet. Dynatect has drawn on over 50 years of cable carrier experience to develop a solution offering the lowest total cost of ownership of any long travel carrier solution. The Hybrid solution eliminates up to 50% of the weight, and significantly improves safety factors in long travel applications.

A Long Travel Solution for Plastic Carriers that Eliminates Guide Troughs

The Hybrid carrier solution offers the lowest total cost of ownership (TCO) than any other long travel carrier solution, requires less space and averages 50% less installation time than standard long travel systems with guide troughs. Dynatect’s Hybrid Travel Support System is the evolution of 50 years of experience. Its unique, patented design consists of a modular plastic carrier with a metallic insert, delivering a truly revolutionary solution for long travel cable and hose management.

The Hybrid carrier option is available for the Nylatrac Modular line: TS, TL, and NXL Series. Hybrid models are denoted with the letter ‘H’ (HTS, HTL, HNXL).

Key Advantages:

For comparably sized systems, the Hybrid Long Travel Support System features:

  • Lowest total cost of ownership (TCO) than any long travel carrier solution
  • Eliminates up to 50% of the force required to push and pull in most applications
  • Less space required than any long travel carrier solution
  • Up to 2X unsupported travel than any plastic carrier solution
  • 50% less average installation time than long travel systems with guide troughs
  • Price 10% less than long travel systems with guide troughs
  • The only long travel carrier solution that completely eliminates:
    • Guide troughs and associated installation and maintenance costs
    • Glide shoes; wear blocks; integral or mechanically actuated rollers
    • Push plates, rail extenders, and modified tow arm and mounting requirements
    • Wear and tow force spikes from alignment/failure of the above accessories
  • Capable of operating speeds up to 5 ft/sec
  • Reduces retracted storage area
  • Allows for greater acceleration than traditional gliding long travel solutions
  • Significantly improves safety factors in high-tow-force applications
  • Eliminates up to 50% of the weight of a combined plastic carrier and trough in most applications
Supplier's Site Datasheet

Technical Specifications

  Dynatect Manufacturing, Inc.
Product Category Cable Carriers
Product Number Gortrac®
Product Name Hybrid Cable Carrier
Carrier Type Enclosed
Material Nonmetallic; Metallic
Special Motion Rotary
Cable Separation Separators
Cover / Bars Feed-through
Unlock Full Specs
to access all available technical data

Similar Products

Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Standard Plastic Cable And Hose Carriers - KOE Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-965 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 6.89 inch (175 mm)
Inside Height 1.77 inch (44.96 mm)
View Details
Cable Guides - 25 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details