igus® inc. E-Chain System® E6 Cable Carriers E6.40

Description
Series E6-40 "System E6" 1. No pin and bore connection, minimal abrasion 2. Small pitch for low-noise, smooth operation 3. Very large gliding surfaces 4. Inside stop dog 5. KMA mounting brackets with attachment points on all sides (strain relief with separate tie wrap plates possible) 6. Can be shortened or lengthened due to modular design 7. Available with or without integrated profile rail Inner width Bi: 1.57 to 11.81 (40 - 300 mm) Bending radii R: 2.48 to 7.87 (63 - 200 mm) Pitch: 1.09 (27.8 mm) per link = 11 links/ft (36/m) When to use Series E 6.40 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E 6.40 For side mounted applications System E4/4 Series 2828 For RBR (Reverse Bending Radius) System E4 Series 280 For high additional loads System E4/4 Series 2828 For dirty environments System E4/4 Series 2828
Datasheet
Description
Series E6-40 "System E6" 1. No pin and bore connection, minimal abrasion 2. Small pitch for low-noise, smooth operation 3. Very large gliding surfaces 4. Inside stop dog 5. KMA mounting brackets with attachment points on all sides (strain relief with separate tie wrap plates possible) 6. Can be shortened or lengthened due to modular design 7. Available with or without integrated profile rail Inner width Bi: 1.57 to 11.81 (40 - 300 mm) Bending radii R: 2.48 to 7.87 (63 - 200 mm) Pitch: 1.09 (27.8 mm) per link = 11 links/ft (36/m) When to use Series E 6.40 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E 6.40 For side mounted applications System E4/4 Series 2828 For RBR (Reverse Bending Radius) System E4 Series 280 For high additional loads System E4/4 Series 2828 For dirty environments System E4/4 Series 2828
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E6 Cable Carriers - E6.40 - igus® inc.
East Providence, RI, United States
E-Chain System® E6 Cable Carriers
E6.40
E-Chain System® E6 Cable Carriers E6.40
Series E6-40 "System E6" 1. No pin and bore connection, minimal abrasion 2. Small pitch for low-noise, smooth operation 3. Very large gliding surfaces 4. Inside stop dog 5. KMA mounting brackets with attachment points on all sides (strain relief with separate tie wrap plates possible) 6. Can be shortened or lengthened due to modular design 7. Available with or without integrated profile rail Inner width Bi: 1.57 to 11.81 (40 - 300 mm) Bending radii R: 2.48 to 7.87 (63 - 200 mm) Pitch: 1.09 (27.8 mm) per link = 11 links/ft (36/m) When to use Series E 6.40 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E 6.40 For side mounted applications System E4/4 Series 2828 For RBR (Reverse Bending Radius) System E4 Series 280 For high additional loads System E4/4 Series 2828 For dirty environments System E4/4 Series 2828

Series E6-40 "System E6"

1. No pin and bore connection, minimal abrasion
2. Small pitch for low-noise, smooth operation
3. Very large gliding surfaces
4. Inside stop dog
5. KMA mounting brackets with attachment points on all sides (strain relief with separate tie wrap plates possible)
6. Can be shortened or lengthened due to modular design
7. Available with or without integrated profile rail

Inner width Bi: 1.57 to 11.81 (40 - 300 mm)
Bending radii R: 2.48 to 7.87 (63 - 200 mm)
Pitch: 1.09 (27.8 mm) per link = 11 links/ft (36/m)

When to use Series E 6.40

  • If a low-noise version is required
  • For very high speeds and/or accelerations
  • If large stresses and thrust forces are present
  • For small bending radii
  • If less vibration is required
  • Minimal abrasion, suitable for cleanrooms

When not to use Series E 6.40

  • For side mounted applications
    System E4/4 Series 2828
  • For RBR (Reverse Bending Radius)
    System E4 Series 280
  • For high additional loads
    System E4/4 Series 2828
  • For dirty environments
    System E4/4 Series 2828
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E6.40
Product Name E-Chain System® E6 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-1095 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 11.81 inch (300 mm)
Inside Height 3.15 inch (80.01 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Standard Plastic Cable And Hose Carriers - NP Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details