The DSCP55 is a loop-powered RTD converter that accepts Pt100 or Ni100 sensors via 2-, 3-, or 4-wire connections and converts the signal to a 4-20mA or 20-4mA current output. It features 16-bit resolution, ±0.1% maximum accuracy, and configurable ranges via dip-switch. The device operates from a 5-30VDC loop supply, supports a maximum load of 1200Ω, and has a response time of less than 220ms without filter or 620ms with filter. It is housed in a compact 6.2mm DIN rail enclosure measuring 6.2mm × 93.1mm × 102.5mm with spring-cage terminal connections, weighs 45g, and is CE compliant with EN61000-6-2 immunity and EN61000-6-4 emissions standards. Operating temperature ranges from -20°C to +65°C, with IP20 protection. No electrical isolation is provided.
Each DSCP55 RTD Loop-Powered Converter provides a single channel of RTD input which is amplified, linearized and converted to a high-level 4 to 20mA or 20 to 4mA output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch.
| Dataforth Corporation | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | DSCP55 |
| Product Name | Pt100, Ni100 Loop-Powered Converter |
| Mounting Options | DIN Rail Mounting |
| Output | Analog Current (Typical 4-20 mA) |
| Sensor Connection | Screw Clamps or Lugs |
| Supply Voltage | Spring Cage Clamp Connection |