Remote-mount RTD sensors with a wireless cellular transmitter are designed for applications with space constraints or high ambient temperatures. The self-contained, battery-powered transmitter uses LTE-M/NB-IoT technology to transmit temperature data via MQTT/Sparkplug protocol to the SignalFire or customer cloud, accessible via PLC, computer, tablet, or cellphone. It features a 1/2" NPT input, internal LTE and GPS antenna, and a 3-wire RTD input for 100 Ohm platinum sensors. Power is supplied by a 4D Cell Pack battery. The transmitter supports report intervals as low as 5 seconds, depending on subscription plan, and is compatible with Verizon, AT&T, or user-provided LTE CAT M1 SIM cards. Sheath diameters include 3/16", 1/4", and 3/8", with no fitting or adjustable compression fittings available. Extension leadwire transitions offer fluoropolymer insulation with flexible armor or heat-shrink tubing options.
Remote-mount RTD assemblies with the wireless cellular transmitters are designed for applications where space is limited, or where high ambient temperatures or excessive heat conduction exists. These assemblies are provided with a variety of design options listed below. The self-contained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT technology to bring temperature data directly to the cloud. Data is transmitted over cellular networks using the MQTT/Sparkplug protocol directly to the SignalFire or customer Cloud, which can be accessed by PLC, computer, tablet or cellphone.
| Pyromation | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | GP12 |
| Product Name | Remote-Mount RTD Sensors with Wireless Cellular Transmitters |
| Reference Material | Platinum |