The DSCP61 is a Pt100 RTD-to-DC current/voltage converter designed for industrial signal conditioning, converting 2-, 3-, or 4-wire Pt100 resistance input over a range of -150°C to +650°C to configurable current outputs (0-20mA, 4-20mA, 20mA-0, 20-4mA) or voltage outputs (0-5VDC, 1-5VDC, 0-10VDC, 10-0VDC). It features 1500Vrms 3-way galvanic isolation, 14-bit resolution, and better than ±0.1% accuracy. Mounted in a 6.2mm wide DIN rail housing (6.2mm x 93.1mm x 102.5mm), it uses spring-cage clamp connections and operates from 19.2 to 30VDC power. Configuration is set via dip-switches, with support for hot swapping and fault indication. It meets EN61000-6-2 and EN61000-6-4 emissions and immunity standards, operates from -20°C to +65°C, and is CE compliant.
Each DSCP61 RTD Pt100 Converter provides a single channel of RTD input which is amplified, linearized and converted to a high-level current or voltage output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch to cover a range of –150°C to +650°C. Power can be applied directly to the converter’s terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual converter.
| Dataforth Corporation | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | DSCP61 |
| Product Name | Pt100-to-DC Current/Voltage Converter |
| Mounting Options | DIN Rail Mounting |
| Output | Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc) |
| Sensor Connection | Screw Clamps or Lugs |