Gurley Precision Instruments Absolute Encoder with SSI Output A08

Description
The A08 magnetic absolute rotary encoder is designed for light industrial applications that require up to 12-bits of resolution in a very small package. Major features and advantages: - Power Supply: +5VDC - Current consumption: not more than 50mA - Maximum mechanical speed: 6,000 RPM; operational speed: 1,000 RPM - Accuracy: ± 60 arcmin - Operating temperature range: -40C to +85C (-40F to +185F) - Vibration: 50 m/sec² (55 to 2,000Hz) - Shock: 100 m/sec² [10G] - Moment of inertia: 1.1 x 10^(-8) kG x m² [1.56 x 10^(-6) in-oz-s²] - Starting torque @ 20C: 2 x 10^(-3) Nm - Protection class: IP50 - Max shaft load: axial & radial 3N (0.7 lb)
Request a Quote Datasheet
Description
The A08 magnetic absolute rotary encoder is designed for light industrial applications that require up to 12-bits of resolution in a very small package. Major features and advantages: - Power Supply: +5VDC - Current consumption: not more than 50mA - Maximum mechanical speed: 6,000 RPM; operational speed: 1,000 RPM - Accuracy: ± 60 arcmin - Operating temperature range: -40C to +85C (-40F to +185F) - Vibration: 50 m/sec² (55 to 2,000Hz) - Shock: 100 m/sec² [10G] - Moment of inertia: 1.1 x 10^(-8) kG x m² [1.56 x 10^(-6) in-oz-s²] - Starting torque @ 20C: 2 x 10^(-3) Nm - Protection class: IP50 - Max shaft load: axial & radial 3N (0.7 lb)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Encoder with SSI Output - A08 - Gurley Precision Instruments
Troy, NY, USA
Absolute Encoder with SSI Output
A08
Absolute Encoder with SSI Output A08
The A08 magnetic absolute rotary encoder is designed for light industrial applications that require up to 12-bits of resolution in a very small package. Major features and advantages: - Power Supply: +5VDC - Current consumption: not more than 50mA - Maximum mechanical speed: 6,000 RPM; operational speed: 1,000 RPM - Accuracy: ± 60 arcmin - Operating temperature range: -40C to +85C (-40F to +185F) - Vibration: 50 m/sec² (55 to 2,000Hz) - Shock: 100 m/sec² [10G] - Moment of inertia: 1.1 x 10^(-8) kG x m² [1.56 x 10^(-6) in-oz-s²] - Starting torque @ 20C: 2 x 10^(-3) Nm - Protection class: IP50 - Max shaft load: axial & radial 3N (0.7 lb)

The A08 magnetic absolute rotary encoder is designed for light industrial applications that require up to 12-bits of resolution in a very small package.

Major features and advantages:

- Power Supply: +5VDC

- Current consumption: not more than 50mA

- Maximum mechanical speed: 6,000 RPM; operational speed: 1,000 RPM

- Accuracy: ± 60 arcmin

- Operating temperature range: -40C to +85C (-40F to +185F)

- Vibration: 50 m/sec² (55 to 2,000Hz)

- Shock: 100 m/sec² [10G]

- Moment of inertia: 1.1 x 10^(-8) kG x m² [1.56 x 10^(-6) in-oz-s²]

- Starting torque @ 20C: 2 x 10^(-3) Nm

- Protection class: IP50

- Max shaft load: axial & radial 3N (0.7 lb)

Supplier's Site Datasheet

Technical Specifications

  Gurley Precision Instruments
Product Category Rotary Encoders
Product Number A08
Product Name Absolute Encoder with SSI Output
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
Absolute Encoder Output Code Binary
Output Signal Serial Synchronous Interface
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Shaft Incremental Encoder - 8235H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details
Angle Encoder - 9480H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Hollow Shaft Incremental Encoder - 8235S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details