Sensata Technologies MHK5 CANopen Absolute Multi-Turn Encoder

Description
MHK515, standard encoder Ø58mm with CANopen interface: Robust and compact conception Blind shaft version Ø 15 mm (reduction hubs available) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears Resolution : 13 bits=8192 steps/turn (max 16 bits) Number of turns : 12 bits=4096 turns (max 14 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet
Description
MHK515, standard encoder Ø58mm with CANopen interface: Robust and compact conception Blind shaft version Ø 15 mm (reduction hubs available) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears Resolution : 13 bits=8192 steps/turn (max 16 bits) Number of turns : 12 bits=4096 turns (max 14 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHK5 CANopen Absolute Multi-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
MHK5 CANopen Absolute Multi-Turn Encoder
MHK5 CANopen Absolute Multi-Turn Encoder
MHK515, standard encoder Ø58mm with CANopen interface: Robust and compact conception Blind shaft version Ø 15 mm (reduction hubs available) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears Resolution : 13 bits=8192 steps/turn (max 16 bits) Number of turns : 12 bits=4096 turns (max 14 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology

MHK515, standard encoder Ø58mm with CANopen interface:

  • Robust and compact conception
  • Blind shaft version Ø 15 mm (reduction hubs available)
  • Precision ball bearings with sealing flange
  • High temperatures performances –40°C … +85°C
  • Code disc made of unbreakable and durable plastic
  • Mechanical memorisation of the number of turns by gears
  • Resolution : 13 bits=8192 steps/turn (max 16 bits)
  • Number of turns : 12 bits=4096 turns (max 14 bits)
  • Polarity inversion and short circuit protection
  • Highly integrated circuit in SMD-technology
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name MHK5 CANopen Absolute Multi-Turn Encoder
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01029-1740-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
FHK5 Profibus Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Encoder, Mechanical, Absolute Rohs Compliant Sensata/bei Sensors - 73AJ8523 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Absolute
View Details