The Accu-Coder® DR553 is a direct replacement incremental rotary encoder for the Dynapar Rotopulser Model 60, used in inkjet printers, cut-to-length systems, and motor speed feedback applications. It features a 2-inch housing with a 3.5-inch servo hub, a 0.50-inch stainless steel shaft, and IP64 sealing. The encoder provides quadrature output with index, resolutions up to 2500 CPR, and supports 5 to 28 VDC input with line driver or push-pull outputs. It includes 6- or 10-pin side-mount MS connectors, operates from 0°C to 70°C, and handles up to 8000 RPM shaft speed with 80 lb maximum radial and axial load. The device meets BS EN61000-4-2, IEC801-3, BS EN61000-4-4, DDENV 50141, DDENV 50204, BS EN55022, BS EN61000-6-2, and BS EN50081-2 noise immunity standards.
The Accu-Coder® DR553 is a direct replacement encoder for the Dynapar Rotopulser Model 60. These encoders are used on ink jet printers (including Videojet Triumph and Excel Printers), cut to length applications, motor drive speed feedback, and a variety of other applications. The Model DR553 is a drop-in replacement encoder for the Dynapar Rotopulser Model 60 on VideoJet Triumph and Excel printers.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model DR553 Accu-Coder® |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |