Encoder Products Company Linear Measurement Solutions Model LCE | Linear Cable Encoder

Description
The Linear Cable Encoder (LCE) provides a low-cost alternative for obtaining accurate linear measurements. As opposed to typical rotary shaft style encoders, the LCE has a retractable stainless steel cable, allowing for numerous measuring configurations. Placing the LCE away from harsh environmental conditions, while still providing precise measurements, gives the LCE an outstanding advantage over shaft style encoders. Installation is easy with a variety of cable exit directions, and perfect parallel alignment is no longer necessary. The heart of the LCE is the popular Cube Accu-Coder®, the original cube style encoder. The LCE provides a reliable digital pulse train in either single channel or quadrature format, with resolutions down to 0.002" per cycle. The small overall size, a variety of resolutions, and many different connector types make the versatility of the LCE unbeatable.
Request a Quote
Description
The Linear Cable Encoder (LCE) provides a low-cost alternative for obtaining accurate linear measurements. As opposed to typical rotary shaft style encoders, the LCE has a retractable stainless steel cable, allowing for numerous measuring configurations. Placing the LCE away from harsh environmental conditions, while still providing precise measurements, gives the LCE an outstanding advantage over shaft style encoders. Installation is easy with a variety of cable exit directions, and perfect parallel alignment is no longer necessary. The heart of the LCE is the popular Cube Accu-Coder®, the original cube style encoder. The LCE provides a reliable digital pulse train in either single channel or quadrature format, with resolutions down to 0.002" per cycle. The small overall size, a variety of resolutions, and many different connector types make the versatility of the LCE unbeatable.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Linear Cable Encoder (LCE) is a low-cost linear measurement device using a retractable 50-inch stainless steel cable to deliver incremental digital pulse outputs in single channel or quadrature formats with resolutions down to 0.002" per cycle. It features a black powder-coated aluminum housing, supports input voltage from 4.75 to 28 VDC (up to 85°C), and offers output types including open collector, pull-up, push-pull, and line driver. The device provides IP65 sealing in industrial variants, operates with a maximum frequency of 125 kHz, and has a predicted life of 1,000,000 cycles. Electrical protection against reverse voltage and output short circuits is included.

Datasheet Summary
Powered by GS/AI

The Linear Cable Encoder (LCE) is a low-cost linear measurement device using a retractable 50-inch stainless steel cable to deliver incremental digital pulse outputs in single channel or quadrature formats with resolutions down to 0.002" per cycle. It features a black powder-coated aluminum housing, supports input voltage from 4.75 to 28 VDC (up to 85°C), and offers output types including open collector, pull-up, push-pull, and line driver. The device provides IP65 sealing in industrial variants, operates with a maximum frequency of 125 kHz, and has a predicted life of 1,000,000 cycles. Electrical protection against reverse voltage and output short circuits is included.

Suppliers

Company
Product
Description
Supplier Links
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Sagle, ID, USA
Linear Measurement Solutions
Model LCE | Linear Cable Encoder
Linear Measurement Solutions Model LCE | Linear Cable Encoder
The Linear Cable Encoder (LCE) provides a low-cost alternative for obtaining accurate linear measurements. As opposed to typical rotary shaft style encoders, the LCE has a retractable stainless steel cable, allowing for numerous measuring configurations. Placing the LCE away from harsh environmental conditions, while still providing precise measurements, gives the LCE an outstanding advantage over shaft style encoders. Installation is easy with a variety of cable exit directions, and perfect parallel alignment is no longer necessary. The heart of the LCE is the popular Cube Accu-Coder®, the original cube style encoder. The LCE provides a reliable digital pulse train in either single channel or quadrature format, with resolutions down to 0.002" per cycle. The small overall size, a variety of resolutions, and many different connector types make the versatility of the LCE unbeatable.

The Linear Cable Encoder (LCE) provides a low-cost alternative for obtaining accurate linear measurements. As opposed to typical rotary shaft style encoders, the LCE has a retractable stainless steel cable, allowing for numerous measuring configurations. Placing the LCE away from harsh environmental conditions, while still providing precise measurements, gives the LCE an outstanding advantage over shaft style encoders. Installation is easy with a variety of cable exit directions, and perfect parallel alignment is no longer necessary. The heart of the LCE is the popular Cube Accu-Coder®, the original cube style encoder. The LCE provides a reliable digital pulse train in either single channel or quadrature format, with resolutions down to 0.002" per cycle. The small overall size, a variety of resolutions, and many different connector types make the versatility of the LCE unbeatable.

Supplier's Site Datasheet

Technical Specifications

  Encoder Products Company
Product Category Linear Position Sensors
Product Number Model LCE | Linear Cable Encoder
Product Name Linear Measurement Solutions
Sensor Technology Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details