TE Connectivity LVDT Sensors 010314090000-M

Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP68 Other Linearity Error (Full Range) (PCT) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : 2.5 Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP68 Other Linearity Error (Full Range) (PCT) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : 2.5 Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 010314090000-M - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
010314090000-M
LVDT Sensors 010314090000-M
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP68 Other Linearity Error (Full Range) (PCT) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : 2.5 Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Case Material : Stainless Steel
  • Core Configuration : Separate Core

Configuration Features


  • Electrical Connection : Connector 6 Pin

Dimensions


  • Product Diameter : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Industry Standards


  • IP Rating : IP68

Other


  • Linearity Error (Full Range) (PCT) : ±.25

Signal Characteristics


  • Excitation Frequency (KHZ) : 2.5

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Angle, Linear Position Measuring - 223-010314090000-M-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-010314090000-M-ND
Angle, Linear Position Measuring 223-010314090000-M-ND
HSA-750-5000

HSA-750-5000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Linear Position Sensors Linear Position Sensors
Product Number 010314090000-M 223-010314090000-M-ND
Product Name LVDT Sensors Angle, Linear Position Measuring
Operating Temperature -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0369 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560406-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
LVDT Sensors - 010312580000-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
String Potentiometers - 04-0760-0389 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details