The KD-1975 is a high-temperature displacement sensor designed for noncontacting measurement of conductive surface motion in extreme environments, including high pressure and high radiation conditions. It features a hermetically sealed, laser-welded Inconel 625 housing and a mineral-insulated Inconel 600 cable. The sensor operates from -320°F to +1000°F, with a standard measuring range of 0.200 inch (5 mm) and an operating pressure rating up to 3500 psi. It employs a dual-coil design that compensates for thermal drift, maintaining linearity within ±1% FSO at the calibrated temperature. Resolution and repeatability are both 100 µinch at mid-range, with a frequency response of 0-2.5 kHz. The sensor is available with flange mount or smooth body configurations.
For high pressure, low temperature, and high temperature applications
> For applications requiring high accuracy, high reliability,
and structural integrity.
> Operating temperatures from -320°F to +1000°F
(+1200°F short term).
> Displacement systems withstand pressures up to
3500 or 5000 psi.
> Dual-coil sensor design effectively minimizes radiation effects.
> Hermetically sealed and laser welded.
> Unaffected by environmental contaminants.
| Kaman Measuring & Memory LLC dba KMM Precision Measuring | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | KD-1975 |
| Product Name | High Temperature Displacement Sensor |
| Sensor Technology | Inductive Linear Position Sensor/Switch |
| Body Shape | Cylindrical |
| Measurement Range | 0.0 to 0.2000 inch (0.0 to 5.08 mm) |
| Sampling Frequency | 2.5 kHz |
| Operating Temperature | -320 to 1000 F (-196 to 538 C) |