Kaman Measuring & Memory LLC dba KMM Precision Measuring Noncontact Linear Position / Displacement Sensor digiVIT

Description
The Most Advanced Digital Variable Impedance Transducer for Noncontact Linear Position / Displacement / Proximity Sensing > Self tuning bridge, will perform with nearly any sensor, any conductive target > Pushbutton calibration > Pushbutton temperature compensation > Pushbutton zeroing > Embedded intelligence, all functions accessible without a PC > Large easy to read digital display > Scrolling menus for set up and calibration > Ethernet communication > No sensor, shorted sensor detection
Description
The Most Advanced Digital Variable Impedance Transducer for Noncontact Linear Position / Displacement / Proximity Sensing > Self tuning bridge, will perform with nearly any sensor, any conductive target > Pushbutton calibration > Pushbutton temperature compensation > Pushbutton zeroing > Embedded intelligence, all functions accessible without a PC > Large easy to read digital display > Scrolling menus for set up and calibration > Ethernet communication > No sensor, shorted sensor detection
Datasheet
Datasheet Summary
Powered by GS/AI

The digiVIT is a digital variable impedance transducer for noncontact linear position, displacement, and proximity sensing, featuring a self-tuning bridge, pushbutton calibration, temperature compensation, and zeroing, with all functions accessible via front-panel controls without a PC. It includes a digital display, Ethernet communication, and programmable switched output. The electronics operate on 18-28V DC and are rated for 0°C to 50°C, while compatible sensors function from -55°C to 200°C. Analog outputs include 0-10 VDC, ±5 VDC, ±10 VDC, 4-20 mA, and 0-20 mA. Calibration options are 2-point, 6-point, and 21-point linearity, with active temperature compensation. The device accepts sensors with integral 2-meter cables, and extension cables up to 8 meters are available.

Datasheet Summary
Powered by GS/AI

The digiVIT is a digital variable impedance transducer for noncontact linear position, displacement, and proximity sensing, featuring a self-tuning bridge, pushbutton calibration, temperature compensation, and zeroing, with all functions accessible via front-panel controls without a PC. It includes a digital display, Ethernet communication, and programmable switched output. The electronics operate on 18-28V DC and are rated for 0°C to 50°C, while compatible sensors function from -55°C to 200°C. Analog outputs include 0-10 VDC, ±5 VDC, ±10 VDC, 4-20 mA, and 0-20 mA. Calibration options are 2-point, 6-point, and 21-point linearity, with active temperature compensation. The device accepts sensors with integral 2-meter cables, and extension cables up to 8 meters are available.

Suppliers

Company
Product
Description
Supplier Links
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
New Britain, CT, United States
Noncontact Linear Position / Displacement Sensor
digiVIT
Noncontact Linear Position / Displacement Sensor digiVIT
The Most Advanced Digital Variable Impedance Transducer for Noncontact Linear Position / Displacement / Proximity Sensing > Self tuning bridge, will perform with nearly any sensor, any conductive target > Pushbutton calibration > Pushbutton temperature compensation > Pushbutton zeroing > Embedded intelligence, all functions accessible without a PC > Large easy to read digital display > Scrolling menus for set up and calibration > Ethernet communication > No sensor, shorted sensor detection

The Most Advanced Digital Variable
Impedance Transducer for Noncontact
Linear Position / Displacement / Proximity Sensing

> Self tuning bridge, will perform with nearly any sensor, any conductive target
> Pushbutton calibration
> Pushbutton temperature compensation
> Pushbutton zeroing
> Embedded intelligence, all functions accessible without a PC
> Large easy to read digital display
> Scrolling menus for set up and calibration
> Ethernet communication
> No sensor, shorted sensor detection

Supplier's Site Datasheet

Technical Specifications

  Kaman Measuring & Memory LLC dba KMM Precision Measuring
Product Category Linear Position Sensors
Product Number digiVIT
Product Name Noncontact Linear Position / Displacement Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details