TE Connectivity Position Sensors - Angle, Linear Position Measuring - G-MRCO-016 G-MRCO-016

Description
Manufacturer: TE Connectivity Win Source Part Number: 845669-G-MRCO-016 Series: KMT Features: Sensor Package: Reel - TR Family Name: G-MRCO Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: Vendor Undefined HTSUS: 8543.70.9960 Other Part Number: 223-1255-2, 356-1083-1-ND, 356-1083-2-ND, KMT32B-TD, KMT32BTD, 223-1255-6, 356-1083-6-ND, 356-1083-1, 356-1083-2, 356-1083-6, 223-1255-1
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 845669-G-MRCO-016 Series: KMT Features: Sensor Package: Reel - TR Family Name: G-MRCO Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: Vendor Undefined HTSUS: 8543.70.9960 Other Part Number: 223-1255-2, 356-1083-1-ND, 356-1083-2-ND, KMT32B-TD, KMT32BTD, 223-1255-6, 356-1083-6-ND, 356-1083-1, 356-1083-2, 356-1083-6, 223-1255-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - G-MRCO-016 - 845669-G-MRCO-016 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - G-MRCO-016
845669-G-MRCO-016
Position Sensors - Angle, Linear Position Measuring - G-MRCO-016 845669-G-MRCO-016
Manufacturer: TE Connectivity Win Source Part Number: 845669-G-MRCO-016 Series: KMT Features: Sensor Package: Reel - TR Family Name: G-MRCO Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: Vendor Undefined HTSUS: 8543.70.9960 Other Part Number: 223-1255-2, 356-1083-1-ND, 356-1083-2-ND, KMT32B-TD, KMT32BTD, 223-1255-6, 356-1083-6-ND, 356-1083-1, 356-1083-2, 356-1083-6, 223-1255-1

Manufacturer: TE Connectivity
Win Source Part Number: 845669-G-MRCO-016
Series: KMT
Features: Sensor
Package: Reel - TR
Family Name: G-MRCO
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: Vendor Undefined
HTSUS: 8543.70.9960
Other Part Number: 223-1255-2, 356-1083-1-ND, 356-1083-2-ND, KMT32B-TD, KMT32BTD, 223-1255-6, 356-1083-6-ND, 356-1083-1, 356-1083-2, 356-1083-6, 223-1255-1

Buy Now Datasheet
Downers Grove, IL, United States
Magnetic Hall Effect Sensors
G-MRCO-016
Magnetic Hall Effect Sensors G-MRCO-016
KMT32B Magnetic Angle Sensor The KMT32B is a magnetic field sensor based on theanisotropic magneto resistance effect, i.e. it is sensing themagnetic field direction independently on the magnetic fieldstrength for applied field strengths H>25 kA/m. The sensorcontains two parallel supplied Wheatstone bridges, which enclosea sensitive angle of 45 degrees. A rotating magnetic field in the surface parallel to the chip (x-yplane) will therefore deliver two independent sinusoidal outputsignals, one following a cos(2a) and the second following asin(2a) function, a being the angle between sensor and fielddirection The KMT32B magnetic field sensor is suited for high precisionangle measurement applications at a regular field strength of H0>= 25 kA/m (generated for example with magnet 67.044 fromMagnetfabrik Bonn at a distance of 5.2 mm at room temperature).With reduced accuracy, the sensor KMT32B may be used with afield strength of H0 >= 14 kA/m (at room temperature; be aware ofthe influence of the earth magnetic field!). Most magnets show adecreasing field strength with temperature while the magneticfield direction is unchanged. Features Contactless angular position, ideal for harsh environments Design optimized for linearity High accuracy Low cost, low power Self diagnosis feature Attractive SMD packages User has complete control over signal evaluation Extended operating temperature range (-40 C to +150 C, +160 C on request) REACH & RoHS compliant (lead free) Applications Absolute and incremental angle measurement Automotive (steering angle, torque) Robotics Camera positioning Potentiometer replacement Position measurement in medical applications Motor motion control

KMT32B Magnetic Angle Sensor

The KMT32B is a magnetic field sensor based on theanisotropic magneto resistance effect, i.e. it is sensing themagnetic field direction independently on the magnetic fieldstrength for applied field strengths H>25 kA/m. The sensorcontains two parallel supplied Wheatstone bridges, which enclosea sensitive angle of 45 degrees.

A rotating magnetic field in the surface parallel to the chip (x-yplane) will therefore deliver two independent sinusoidal outputsignals, one following a cos(2a) and the second following asin(2a) function, a being the angle between sensor and fielddirection

The KMT32B magnetic field sensor is suited for high precisionangle measurement applications at a regular field strength of H0>= 25 kA/m (generated for example with magnet 67.044 fromMagnetfabrik Bonn at a distance of 5.2 mm at room temperature).With reduced accuracy, the sensor KMT32B may be used with afield strength of H0 >= 14 kA/m (at room temperature; be aware ofthe influence of the earth magnetic field!). Most magnets show adecreasing field strength with temperature while the magneticfield direction is unchanged.

Features

  • Contactless angular position, ideal for harsh environments
  • Design optimized for linearity
  • High accuracy
  • Low cost, low power
  • Self diagnosis feature
  • Attractive SMD packages
  • User has complete control over signal evaluation
  • Extended operating temperature range (-40 C to +150 C, +160 C on request)
  • REACH & RoHS compliant (lead free)

Applications

  • Absolute and incremental angle measurement
  • Automotive (steering angle, torque)
  • Robotics
  • Camera positioning
  • Potentiometer replacement
  • Position measurement in medical applications
  • Motor motion control
Supplier's Site Datasheet
Angle, Linear Position Measuring - 223-1255-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-1255-2-ND
Angle, Linear Position Measuring 223-1255-2-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 223-1255-6-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-1255-6-ND
Angle, Linear Position Measuring 223-1255-6-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 223-1255-1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-1255-1-ND
Angle, Linear Position Measuring 223-1255-1-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - G-MRCO-016 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
G-MRCO-016
Angle, Linear Position Measuring G-MRCO-016
SENSOR ANGLE 180DEG SMD

SENSOR ANGLE 180DEG SMD

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - G-MRCO-016 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
G-MRCO-016
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring G-MRCO-016
SENSOR ANGLE 180DEG SMD

SENSOR ANGLE 180DEG SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 845669-G-MRCO-016 G-MRCO-016 223-1255-2-ND G-MRCO-016 G-MRCO-016
Product Name Position Sensors - Angle, Linear Position Measuring - G-MRCO-016 Magnetic Hall Effect Sensors Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Magnetoresistive Linear Position Sensor/Switch Optical Linear Encoder LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Switch 55G, 2Ma, 3-Sot23, Full Reel; Hall Effect Type Allegro Microsystems - 28X3341 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details