Hypersen Technologies Co., Ltd. Chromatic Confocal Sensor-Sensor Head HPS-CFL094

Description
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial measurement method. It consists of a controller and a sensor head. You can select the sensor head first according to your working distance, measuring range and accuracy requirement.There are 13 models of sensor head and 3 models of controller. It can be used for thickness/distance/d isplacement measurement of both transparent and opaque materials. Such as, mobile phone’s camera module and motherboard measurement,curved glass profile measurement, chip measurement,glass thickness measurement, LCD screen inspection, wafer depth/thickness inspection, glue/film thickness measurement.
Request a Quote Datasheet
Description
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial measurement method. It consists of a controller and a sensor head. You can select the sensor head first according to your working distance, measuring range and accuracy requirement.There are 13 models of sensor head and 3 models of controller. It can be used for thickness/distance/d isplacement measurement of both transparent and opaque materials. Such as, mobile phone’s camera module and motherboard measurement,curved glass profile measurement, chip measurement,glass thickness measurement, LCD screen inspection, wafer depth/thickness inspection, glue/film thickness measurement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chromatic Confocal Sensor-Sensor Head - HPS-CFL094 - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
Chromatic Confocal Sensor-Sensor Head
HPS-CFL094
Chromatic Confocal Sensor-Sensor Head HPS-CFL094
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial measurement method. It consists of a controller and a sensor head. You can select the sensor head first according to your working distance, measuring range and accuracy requirement.There are 13 models of sensor head and 3 models of controller. It can be used for thickness/distance/d isplacement measurement of both transparent and opaque materials. Such as, mobile phone’s camera module and motherboard measurement,curved glass profile measurement, chip measurement,glass thickness measurement, LCD screen inspection, wafer depth/thickness inspection, glue/film thickness measurement.

The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial measurement method.
It consists of a controller and a sensor head. You can select the sensor head first according to your working distance, measuring range and accuracy requirement.There are 13 models of sensor head and 3 models of controller.
It can be used for thickness/distance/displacement measurement of both transparent and opaque materials. Such as, mobile phone’s camera module and motherboard measurement,curved glass profile measurement, chip measurement,glass thickness measurement, LCD screen inspection, wafer depth/thickness inspection, glue/film thickness measurement.

Supplier's Site Datasheet

Technical Specifications

  Hypersen Technologies Co., Ltd.
Product Category Linear Position Sensors
Product Number HPS-CFL094
Product Name Chromatic Confocal Sensor-Sensor Head
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL060 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.5512 inch (14 mm)
Repeatability 0.0276 mils (0.7000 µm)
View Details
Displacement Sensor-Sensor Head - HPS-CFL010 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0492 inch (1.25 mm)
Repeatability 0.0098 mils (0.2500 µm)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL054 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0417 inch (1.06 mm)
Repeatability 0.0102 mils (0.2600 µm)
View Details
Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL036 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0020 mils (0.0500 µm)
View Details