TE Connectivity Photoelectric Proximity Sensors 5000002612-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 20 MM  [.787 INCH ] Nominal Sensing Distance : 30000 MM  [1181.1 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 20 MM  [.787 INCH ] Nominal Sensing Distance : 30000 MM  [1181.1 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000002612-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000002612-SE
Photoelectric Proximity Sensors 5000002612-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 20 MM  [.787 INCH ] Nominal Sensing Distance : 30000 MM  [1181.1 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Screw Terminal
  • Output Configuration : PNP / NPN
  • Sensitivity Adjustment : With

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Detectable Object (Min) : 20 MM  [.787 INCH ]
  • Nominal Sensing Distance : 30000 MM  [1181.1 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Operation/Application


  • Photoelectric Operating Mode : Light / Dark
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000002612-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 1181 inch (30000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000000980-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Photoelectric Proximity Sensors - 5000004937-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Inductive Proximity Sensors - 5000002579-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3006532-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 212 F (-40 to 100 C)
Diameter 0.0190 inch (0.4826 mm)
View Details