At a glance:
− Small, but robust
− Long operating distances
− High switching frequency: 1000 Hz / 500 Hz*
− Glass window, therefore scratch resistant and easy to clean
− Excellent resistance to environmental influences thanks to polyurethane potting of the electronic module
− Convenient sensitivity adjustment by means of the built-in 12-turn potentiometer
− High degree of protection: IP 67
Construction
The devices are built into a housing of glass-fiber reinforced PBTP/polybutyleneter
| Locon Sensor Systems, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | Cubic Series 3030 |
| Product Name | Miniature Rectangular Photoelectric Sensors |
| Body Shape | Rectangular |
| Operation Distance | 4.72 to 472 inch (120 to 12000 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Through Beam (optional feature); Diffuse (optional feature); Adjustable Field Background Suppression (optional feature) |
| Fiber Optic | Glass |