Kaman Measuring & Memory LLC dba KMM Precision Measuring Noncontact Differential Impedance Transducer DIT- 5200L

Description
>True differential for common mode rejection at an economical price >High-precision eddy current, balanced bridge technology >Capable of sub nanometer resolution >Thermal stability ±.03% FS/°C, at null ±.005% FS/°C >Small package size: 7.7 cubic inches >High sensitivity: up to 10V/mil (39mV/µm) >Extremely linear, to 0.1% full range >Single, dual, and three channel configurations
Description
>True differential for common mode rejection at an economical price >High-precision eddy current, balanced bridge technology >Capable of sub nanometer resolution >Thermal stability ±.03% FS/°C, at null ±.005% FS/°C >Small package size: 7.7 cubic inches >High sensitivity: up to 10V/mil (39mV/µm) >Extremely linear, to 0.1% full range >Single, dual, and three channel configurations
Datasheet
Datasheet Summary
Powered by GS/AI

The DIT-5200L is a noncontact differential impedance transducer using eddy current balanced bridge technology for high-precision position feedback applications. It has a compact package size of 7.7 cubic inches, operates with ±15 V input, and provides a ±10 V typical output with a frequency response of 0-20 kHz. The system offers up to 10 V/mil (39 mV/μm) sensitivity, linearity to 0.1% of full range, and thermal stability of ±0.03% FS/°C with ±0.005% FS/°C at null. Equivalent RMS input noise is 2×10⁻⁵% of full range for standard configurations, and it is specified for aluminum targets. Electronics consume less than 1.35 W, with sensor heads consuming less than 0.5 mW (15N) or 2 mW (20N) each. Operating temperature for electronics is 0°C to 60°C, and sensors operate from -52°C to 105°C. Mean time between failures exceeds 210,000 hours at 25°C.

Datasheet Summary
Powered by GS/AI

The DIT-5200L is a noncontact differential impedance transducer using eddy current balanced bridge technology for high-precision position feedback applications. It has a compact package size of 7.7 cubic inches, operates with ±15 V input, and provides a ±10 V typical output with a frequency response of 0-20 kHz. The system offers up to 10 V/mil (39 mV/μm) sensitivity, linearity to 0.1% of full range, and thermal stability of ±0.03% FS/°C with ±0.005% FS/°C at null. Equivalent RMS input noise is 2×10⁻⁵% of full range for standard configurations, and it is specified for aluminum targets. Electronics consume less than 1.35 W, with sensor heads consuming less than 0.5 mW (15N) or 2 mW (20N) each. Operating temperature for electronics is 0°C to 60°C, and sensors operate from -52°C to 105°C. Mean time between failures exceeds 210,000 hours at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
New Britain, CT, United States
Noncontact Differential Impedance Transducer
DIT- 5200L
Noncontact Differential Impedance Transducer DIT- 5200L
>True differential for common mode rejection at an economical price >High-precision eddy current, balanced bridge technology >Capable of sub nanometer resolution >Thermal stability ±.03% FS/°C, at null ±.005% FS/°C >Small package size: 7.7 cubic inches >High sensitivity: up to 10V/mil (39mV/µm) >Extremely linear, to 0.1% full range >Single, dual, and three channel configurations

>True differential for common mode rejection at an economical price
>High-precision eddy current, balanced bridge technology
>Capable of sub nanometer resolution
>Thermal stability ±.03% FS/°C, at null ±.005% FS/°C
>Small package size: 7.7 cubic inches
>High sensitivity: up to 10V/mil (39mV/µm)
>Extremely linear, to 0.1% full range
>Single, dual, and three channel configurations

Supplier's Site Datasheet

Technical Specifications

  Kaman Measuring & Memory LLC dba KMM Precision Measuring
Product Category Proximity Sensors
Product Number DIT- 5200L
Product Name Noncontact Differential Impedance Transducer
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details