Hamamatsu Photonics Europe Encoder modules P11159-201AS

Description
Small package and high resolution encoder module The P11159-201AS is an optical encoder module that consists of a photo IC and red LED. The photo IC incorporates a 4-element photodiode and a 2-phase digital signal output circuit. When using 0.2 mm pitch slits, the P11159-201AS produces a 2-phase digital signal output matching the slit movement.
Request a Quote
Description
Small package and high resolution encoder module The P11159-201AS is an optical encoder module that consists of a photo IC and red LED. The photo IC incorporates a 4-element photodiode and a 2-phase digital signal output circuit. When using 0.2 mm pitch slits, the P11159-201AS produces a 2-phase digital signal output matching the slit movement.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P11159-201AS is an optical encoder module integrating a red LED and a 4-element photodiode-based photo IC for detecting displacement or rotation via 2-phase TTL-compatible digital output. The module operates with a supply voltage of 3.0 to 7.0 V, draws 6.0 to 10 mA, and delivers a maximum response frequency of 50 kHz. It produces phase A and phase B outputs with a typical phase difference of 90 degrees and a duty ratio of 50%. The device has a forward LED voltage of 1.9 V at 10 mA and a peak emission wavelength of 650 nm. It is rated for operation from -40 to +85 °C and supports lead-free flow soldering. The package is small, designed for easy alignment with positioning pins.

Datasheet Summary
Powered by GS/AI

The P11159-201AS is an optical encoder module integrating a red LED and a 4-element photodiode-based photo IC for detecting displacement or rotation via 2-phase TTL-compatible digital output. The module operates with a supply voltage of 3.0 to 7.0 V, draws 6.0 to 10 mA, and delivers a maximum response frequency of 50 kHz. It produces phase A and phase B outputs with a typical phase difference of 90 degrees and a duty ratio of 50%. The device has a forward LED voltage of 1.9 V at 10 mA and a peak emission wavelength of 650 nm. It is rated for operation from -40 to +85 °C and supports lead-free flow soldering. The package is small, designed for easy alignment with positioning pins.

Suppliers

Company
Product
Description
Supplier Links
Encoder modules - P11159-201AS - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Encoder modules
P11159-201AS
Encoder modules P11159-201AS
Small package and high resolution encoder module The P11159-201AS is an optical encoder module that consists of a photo IC and red LED. The photo IC incorporates a 4-element photodiode and a 2-phase digital signal output circuit. When using 0.2 mm pitch slits, the P11159-201AS produces a 2-phase digital signal output matching the slit movement.

Small package and high resolution encoder module

The P11159-201AS is an optical encoder module that consists of a photo IC and red LED. The photo IC incorporates a 4-element photodiode and a 2-phase digital signal output circuit. When using 0.2 mm pitch slits, the P11159-201AS produces a 2-phase digital signal output matching the slit movement.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Linear Position Sensors
Product Number P11159-201AS
Product Name Encoder modules
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details