Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 42V
Pushbutton Switches PMS IP40 WEI WHITE 13 60 MM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 486-4299-ND | 1241.1624.8 | 1241.1624.8 |
| Product Name | Tactile Switches | Switches - Tactile Switches | Pushbutton Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 11.40mm x 11.40mm |