OTTO Controls Capacitive Touch Switch CS

Description
The CS Series Capacitive Touch Sensor Switch is designed for applications where control functions are needed for an unobtrusive style. The switch changes output level with the presence of a finger or hand (gloved or ungloved) which makes it ideal for use as a simple on/off switch. The switch sensing area can be a concave surface or a slightly bowed surface. It can also be customized to accommodate surfaces of irregular shape. The CS is designed to be mounted in a panel, grip, armrest or other surface. The switch can be used as a single device or in combination with additional CS switches and controlled by software programming. Another unique feature for the CS series is that it can be painted over. This makes it ideal for customers who want to place their own pad-printed icon or clear adhesive icons on it. The CS series comes standard sealed to IP68S.
Request a Quote
Description
The CS Series Capacitive Touch Sensor Switch is designed for applications where control functions are needed for an unobtrusive style. The switch changes output level with the presence of a finger or hand (gloved or ungloved) which makes it ideal for use as a simple on/off switch. The switch sensing area can be a concave surface or a slightly bowed surface. It can also be customized to accommodate surfaces of irregular shape. The CS is designed to be mounted in a panel, grip, armrest or other surface. The switch can be used as a single device or in combination with additional CS switches and controlled by software programming. Another unique feature for the CS series is that it can be painted over. This makes it ideal for customers who want to place their own pad-printed icon or clear adhesive icons on it. The CS series comes standard sealed to IP68S.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Switch - CS - OTTO Controls
Carpentersville, IL, United States
Capacitive Touch Switch
CS
Capacitive Touch Switch CS
The CS Series Capacitive Touch Sensor Switch is designed for applications where control functions are needed for an unobtrusive style. The switch changes output level with the presence of a finger or hand (gloved or ungloved) which makes it ideal for use as a simple on/off switch. The switch sensing area can be a concave surface or a slightly bowed surface. It can also be customized to accommodate surfaces of irregular shape. The CS is designed to be mounted in a panel, grip, armrest or other surface. The switch can be used as a single device or in combination with additional CS switches and controlled by software programming. Another unique feature for the CS series is that it can be painted over. This makes it ideal for customers who want to place their own pad-printed icon or clear adhesive icons on it. The CS series comes standard sealed to IP68S.

The CS Series Capacitive Touch Sensor Switch is designed for applications where control functions are needed for an unobtrusive style. The switch changes output level with the presence of a finger or hand (gloved or ungloved) which makes it ideal for use as a simple on/off switch. The switch sensing area can be a concave surface or a slightly bowed surface. It can also be customized to accommodate surfaces of irregular shape.

The CS is designed to be mounted in a panel, grip, armrest or other surface. The switch can be used as a single device or in combination with additional CS switches and controlled by software programming. Another unique feature for the CS series is that it can be painted over. This makes it ideal for customers who want to place their own pad-printed icon or clear adhesive icons on it.

The CS series comes standard sealed to IP68S.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Touch Switches and Tactile Switches
Product Number CS
Product Name Capacitive Touch Switch
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details