Aratas America LLC B3U Ultra-small Tactile Switch (SMT) B3U-3100PM-B

Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet
Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3U Ultra-small Tactile Switch (SMT) - B3U-3100PM-B - Aratas America LLC
Hoffman Estates, IL, United States
B3U Ultra-small Tactile Switch (SMT)
B3U-3100PM-B
B3U Ultra-small Tactile Switch (SMT) B3U-3100PM-B
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.

Ultra-small Surface-mounting Tactile
Switches with High Contact Reliability
(1.2 × 3 × 2.5 mm (H × W × D)

  • Smallest class in the industry for high-density mounting of compact devices.
  • Surface mounted: Ideal for high-density mounting.
  • Models with ground terminals are available for protection against static electricity.
  • Available on embossed tape: Ideal for automatic mounting.
Supplier's Site Datasheet
Tactile Switches - Z5201CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z5201CT-ND
Tactile Switches Z5201CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - Z5201DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z5201DKR-ND
Tactile Switches Z5201DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - Z5201TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z5201TR-ND
Tactile Switches Z5201TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - B3U-3100PM-B - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
B3U-3100PM-B
Tactile Switches B3U-3100PM-B
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches B3U-3100PM-B
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3U-3100PM-B
Tactile Switches B3U-3100PM-B
Tactile Switches Tactile SideActuated Ground Term w/Boss

Tactile Switches Tactile SideActuated Ground Term w/Boss

Buy Now Datasheet
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components - 39M4630 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components
39M4630
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components 39M4630
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:B3U Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:162gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:B3U Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:162gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 24Vdc, 162Gf, Smd Rohs Compliant Omron - 74AH4134 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 162Gf, Smd Rohs Compliant Omron
74AH4134
Tactile Switch, 0.05A, 24Vdc, 162Gf, Smd Rohs Compliant Omron 74AH4134
TACTILE SWITCH, 0.05A, 24VDC, 162GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 24VDC, 162GF, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3U-3100PM-B Z5201CT-ND Z5201DKR-ND B3U-3100PM-B B3U-3100PM-B B3U-3100PM-B 39M4630 74AH4134
Product Name B3U Ultra-small Tactile Switch (SMT) Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components Tactile Switch, 0.05A, 24Vdc, 162Gf, Smd Rohs Compliant Omron
Switch Dimensions 1.2 x 3 x 3.2 mm 4.00mm x 2.50mm 4.00mm x 2.50mm
Terminal Type Surfece mount Surface Mount Technology Surface Mount Technology SMD (SMT) Tab Gull Wing Lead Surface Mount Technology; Surface Mount
Min. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.1620 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1631 kg)
Max. Mechanical Life 100000 Number of electrical operations 100000 Number of electrical operations 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-1100PM-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
2 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P[] - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Max. Mechanical Life 100000 Number of electrical operations
View Details