The HPS-167 is a time-of-flight infrared ranging sensor designed for high-precision, long-distance distance measurement up to 40 meters on white targets. It uses a VCSEL laser emitter and integrates an internal infrared filter, ambient light, temperature, and color compensation algorithms to ensure stable performance. The sensor has a weight of 6.8 grams and is housed in an ABS+PC waterproof enclosure rated IP67. It operates with a supply voltage range of 6 to 54 volts, features self-adaptive output frequency based on signal intensity, and outputs distance, signal intensity, ambient light, and temperature data. Dimensions are 47 mm × 27.3 mm × 17 mm.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
| Hypersen Technologies Co., Ltd. | Hypersen Technologies Co., Ltd. | Hypersen Technologies Co., Ltd. | |
|---|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors |
| Product Number | HPS-167 | HPS-167 | HPS-167 |
| Product Name | ToF Ranging Sensor | ToF Ranging Sensor | ToF Ranging Sensor |
| Sensor Technology | Time of Flight Optical Position Sensor | Time of Flight Optical Position Sensor |