Hypersen Technologies Co., Ltd. ToF Ranging Sensor HPS-166U-L

Description
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
Request a Quote
Description
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPS-166U-L is a Time-of-Flight infrared ranging sensor designed for high-precision, long-distance measurements up to 40 m on white targets. It uses an infrared LED emitter and features an ABS+PC waterproof housing with IP67 protection. The sensor weighs 6.8 g and has dimensions of 47 mm × 27.3 mm × 53 mm. It operates with self-adaptive output frequency, embedded signal filtering, and ambient light, temperature, and color compensation algorithms. Power supply voltage ranges from 6 to 54 V, and it outputs distance, signal intensity, ambient light intensity, and temperature data via optocoupler-isolated IO. Operating temperature is not specified.

Datasheet Summary
Powered by GS/AI

The HPS-166U-L is a Time-of-Flight infrared ranging sensor designed for high-precision, long-distance measurements up to 40 m on white targets. It uses an infrared LED emitter and features an ABS+PC waterproof housing with IP67 protection. The sensor weighs 6.8 g and has dimensions of 47 mm × 27.3 mm × 53 mm. It operates with self-adaptive output frequency, embedded signal filtering, and ambient light, temperature, and color compensation algorithms. Power supply voltage ranges from 6 to 54 V, and it outputs distance, signal intensity, ambient light intensity, and temperature data via optocoupler-isolated IO. Operating temperature is not specified.

Suppliers

Company
Product
Description
Supplier Links
ToF Ranging Sensor - HPS-166U-L - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
ToF Ranging Sensor
HPS-166U-L
ToF Ranging Sensor HPS-166U-L
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

Supplier's Site Datasheet
ToF Ranging Sensor - HPS-166U-L - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
ToF Ranging Sensor
HPS-166U-L
ToF Ranging Sensor HPS-166U-L
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

Supplier's Site Datasheet
ToF Ranging Sensor - HPS-166U-L - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
ToF Ranging Sensor
HPS-166U-L
ToF Ranging Sensor HPS-166U-L
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

Supplier's Site Datasheet

Technical Specifications

  Hypersen Technologies Co., Ltd. Hypersen Technologies Co., Ltd. Hypersen Technologies Co., Ltd.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number HPS-166U-L HPS-166U-L HPS-166U-L
Product Name ToF Ranging Sensor ToF Ranging Sensor ToF Ranging Sensor
Sensor Technology Time of Flight Optical Position Sensor Time of Flight Optical Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL036 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0020 mils (0.0500 µm)
View Details
ToF Ranging Sensor - HPS-167S - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details
ToF Ranging Sensor - HPS-167C-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details