Allegro MicroSystems Inc. Chopper-Stabilized, Two-Wire Hall-Effect Switch A1156LUBTN-T

Description
The A115x family provides a cost-effective solution for two-wire Hall-effect switching, with chopper stabilization for enhanced temperature stability and a variety of package options for design flexibility. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1150) (A1152) (A1153) (A1155) (A1156) (A1157) (A1158) Datasheets A1150, A1152, A1153, A1155, A1156, A1157, and A1158 A1152-F, A1153-F, A1155-F,and A1156-F
Request a Quote
Description
The A115x family provides a cost-effective solution for two-wire Hall-effect switching, with chopper stabilization for enhanced temperature stability and a variety of package options for design flexibility. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1150) (A1152) (A1153) (A1155) (A1156) (A1157) (A1158) Datasheets A1150, A1152, A1153, A1155, A1156, A1157, and A1158 A1152-F, A1153-F, A1155-F,and A1156-F
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1156LUBTN-T is a two-wire, unipolar Hall-effect switch with chopper stabilization for magnetic stability over temperature. It is packaged in a 2-pin ultramini SIP with integrated 0.1 µF bypass capacitor, measuring 1.5 mm × 4 mm × 4 mm. The device operates from 3 to 24 V, with an ambient temperature range of -40°C to 150°C, and is AEC-Q100 automotive qualified. It provides a high magnetic operate point of 20 to 80 G and a supply current range of 5 to 6.9 mA when activated.

Datasheet Summary
Powered by GS/AI

The A1156LUBTN-T is a two-wire, unipolar Hall-effect switch with chopper stabilization for magnetic stability over temperature. It is packaged in a 2-pin ultramini SIP with integrated 0.1 µF bypass capacitor, measuring 1.5 mm × 4 mm × 4 mm. The device operates from 3 to 24 V, with an ambient temperature range of -40°C to 150°C, and is AEC-Q100 automotive qualified. It provides a high magnetic operate point of 20 to 80 G and a supply current range of 5 to 6.9 mA when activated.

Suppliers

Company
Product
Description
Supplier Links
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LUBTN-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Chopper-Stabilized, Two-Wire Hall-Effect Switch
A1156LUBTN-T
Chopper-Stabilized, Two-Wire Hall-Effect Switch A1156LUBTN-T
The A115x family provides a cost-effective solution for two-wire Hall-effect switching, with chopper stabilization for enhanced temperature stability and a variety of package options for design flexibility. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1150) (A1152) (A1153) (A1155) (A1156) (A1157) (A1158) Datasheets A1150, A1152, A1153, A1155, A1156, A1157, and A1158 A1152-F, A1153-F, A1155-F,and A1156-F

The A115x family provides a cost-effective solution for two-wire Hall-effect switching, with chopper stabilization for enhanced temperature stability and a variety of package options for design flexibility.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A1150)
  • (A1152)
  • (A1153)
  • (A1155)
  • (A1156)
  • (A1157)
  • (A1158)

Datasheets

  • A1150, A1152, A1153, A1155, A1156, A1157, and A1158
  • A1152-F, A1153-F, A1155-F,and A1156-F
Supplier's Site Datasheet
Switches (Solid State) - A1156LUBTN-T-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
A1156LUBTN-T-ND
Switches (Solid State) A1156LUBTN-T-ND
Digital Switch Unipolar Switch Current Source Hall Effect 2-ultramini SIP

Digital Switch Unipolar Switch Current Source Hall Effect 2-ultramini SIP

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number A1156LUBTN-T A1156LUBTN-T-ND
Product Name Chopper-Stabilized, Two-Wire Hall-Effect Switch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1121LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Hall-Effect Latch For High Temperature Operation - A1227LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LUBTN-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details