SICK Proximity Sensors - Industrial 1041014

Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1041014-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1041014-ND
Proximity Sensors - Industrial 1882-1041014-ND
SENSOR PROX INDUCTIVE 15MM CYL

SENSOR PROX INDUCTIVE 15MM CYL

Buy Now Datasheet
Proximity Sensors - 2092448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092448
Proximity Sensors 2092448
SICK IME30-15NPSZC0S

SICK IME30-15NPSZC0S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1041014-ND 2092448
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103804 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 3.94 to 47.24 inch (100 to 1200 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Miniature Rectangular Inductive Sensor - 871FM-M7BA20-FP02 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Width 4.05 inch (103 mm)
View Details
Proximity sensor - SIEH-M12B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers