Sensata Technologies CD150 Potentiometer Draw Wire

Description
Measurement range 0 up to 6000 mm Output signal 1kΩ (other values on demand) Resolution Quasi infinite (depends on the operating system) Material Body and cover - Aluminium (RohS) Measuring cable – Stainless stee Cable diameter 0,60 mm Detection element Precision potentiometer Connection Male connector M16 – DIN 3 pin Male connector M12 – 4 pin PVC cable – 4 wires Standard linearity +/- 0,15% f.s. +/- 0,10% f.s. (optional) Protection class IP54 (option IP67) Max. Velocity 10 m/s Max. Acceleration 5 m/s2 (before cable deformation) Weight ≈ 3000 g Operating temperature -20° to +80°C Storage temperature -30° to +80°C
Request a Quote Datasheet
Description
Measurement range 0 up to 6000 mm Output signal 1kΩ (other values on demand) Resolution Quasi infinite (depends on the operating system) Material Body and cover - Aluminium (RohS) Measuring cable – Stainless stee Cable diameter 0,60 mm Detection element Precision potentiometer Connection Male connector M16 – DIN 3 pin Male connector M12 – 4 pin PVC cable – 4 wires Standard linearity +/- 0,15% f.s. +/- 0,10% f.s. (optional) Protection class IP54 (option IP67) Max. Velocity 10 m/s Max. Acceleration 5 m/s2 (before cable deformation) Weight ≈ 3000 g Operating temperature -20° to +80°C Storage temperature -30° to +80°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD150 Potentiometer Draw Wire -  - Sensata Technologies
Attleboro, MA, United States
CD150 Potentiometer Draw Wire
CD150 Potentiometer Draw Wire
Measurement range 0 up to 6000 mm Output signal 1kΩ (other values on demand) Resolution Quasi infinite (depends on the operating system) Material Body and cover - Aluminium (RohS) Measuring cable – Stainless stee Cable diameter 0,60 mm Detection element Precision potentiometer Connection Male connector M16 – DIN 3 pin Male connector M12 – 4 pin PVC cable – 4 wires Standard linearity +/- 0,15% f.s. +/- 0,10% f.s. (optional) Protection class IP54 (option IP67) Max. Velocity 10 m/s Max. Acceleration 5 m/s2 (before cable deformation) Weight ≈ 3000 g Operating temperature -20° to +80°C Storage temperature -30° to +80°C

Measurement range 0 up to 6000 mm
Output signal 1kΩ (other values on demand)
Resolution Quasi infinite (depends on the operating system)
Material Body and cover - Aluminium (RohS) Measuring cable – Stainless stee
Cable diameter 0,60 mm
Detection element Precision potentiometer
Connection Male connector M16 – DIN 3 pin Male connector M12 – 4 pin PVC cable – 4 wires
Standard linearity +/- 0,15% f.s. +/- 0,10% f.s. (optional)
Protection class IP54 (option IP67)
Max. Velocity 10 m/s
Max. Acceleration 5 m/s2 (before cable deformation)
Weight ≈ 3000 g
Operating temperature -20° to +80°C
Storage temperature -30° to +80°C

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Linear Position Sensors
Product Name CD150 Potentiometer Draw Wire
Sensor Technology String Potentiomenter; Linear Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

CD150 MEC Mechanical Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 236 inch (6000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
CD150 MEC Mechanical Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 236 inch (6000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details