SICK Proximity Sensors 1068263

Description
SICK IME30-15BDOZY2S
Request a Quote
Description
SICK IME30-15BDOZY2S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2092427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092427
Proximity Sensors 2092427
SICK IME30-15BDOZY2S

SICK IME30-15BDOZY2S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2092427
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 184526 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.77 inch (45 mm)
View Details
2 suppliers
Proximity Sensors - 2093547 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SMEO-8E-M12-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details