PHOTO SENSOR, 550MM, NPN LO, CONNECTOR; Sensing Range Max:550mm; Sensing Method:Diffuse Reflective; Sensor Output:NPN LO; Product Range:B5W-DB Series; Connection Method:Connector; Supply Voltage DC Min:10.8V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 31AJ3575 |
| Product Name | Photo Sensor, 550Mm, Npn Lo, Connector; Sensing Range Max Omron Electronic Components |
| Operation Distance | 21.65 inch (550 mm) |