PHOTO SENSOR, 10MM, NPN OPEN COLLECTOR ROHS COMPLIANT: YES
REFLECTIVE SENSOR, NPN, 10MM, 24VDC; Sensing Range Max:10mm; Sensing Method:Convergent Reflective; Sensor Output:NPN Open Collector; Product Range:B5W-LB Series; Connection Method:Connector; Supply Voltage DC Min:
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 36AJ3164 | 41AK3562 |
| Product Name | Photo Sensor, 10Mm, Npn Open Collector Rohs Compliant Omron | Reflective Sensor, Npn, 10Mm, 24Vdc; Sensing Range Max Omron Electronic Components |
| Operation Distance | 0.3937 inch (10 mm) |