ifm efector inc. Proximity Sensors IGT247

Description
ifm electronic IGT247
Request a Quote Datasheet
Description
ifm electronic IGT247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162689
Proximity Sensors 162689
ifm electronic IGT247

ifm electronic IGT247

Supplier's Site
Proximity Sensors - Industrial - 2330-IGT247-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGT247-ND
Proximity Sensors - Industrial 2330-IGT247-ND
SENSOR PROX INDUCTIVE 5MM CYLIND

SENSOR PROX INDUCTIVE 5MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IGT247 - IGK3005-BPKG/AM/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGT247 - IGK3005-BPKG/AM/US-104-DPS
Inductive sensor ifm efector IGT247 - IGK3005-BPKG/AM/US-104-DPS
The full-metal inductive sensor IGT247 - IGK3005-BPKG/AM/US-1 04-DPS from ifm operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label, the inductive full-metal sensor IGT247 - IGK3005-BPKG/AM/US-1 04-DPS - featuring a sensing range of 5 mm with flush installation - is the optimum proximity switch for use in the food industry. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an ECOLAB test.

The full-metal inductive sensor IGT247 - IGK3005-BPKG/AM/US-104-DPS from ifm operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label, the inductive full-metal sensor IGT247 - IGK3005-BPKG/AM/US-104-DPS - featuring a sensing range of 5 mm with flush installation - is the optimum proximity switch for use in the food industry. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an ECOLAB test.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162689 2330-IGT247-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IGT247 - IGK3005-BPKG/AM/US-104-DPS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IE5331-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 158 F (0.0 to 70 C)
Switch Type Normally Open
View Details
EE-SX3009-P1/EE-SX4009-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX3009-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
5 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093428 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details