Micro-Epsilon Group High performance sensor system with integrated controller confocalDT IFD2415-10/IE

Description
High-performance confocal chromatic sensor system with integrated controller, IP65 housing and up to 25 kHz measuring rate for high-precision distance, thickness and multilayer measurements.
Request a Quote Datasheet
Description
High-performance confocal chromatic sensor system with integrated controller, IP65 housing and up to 25 kHz measuring rate for high-precision distance, thickness and multilayer measurements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High performance sensor system with integrated controller - confocalDT IFD2415-10/IE - Micro-Epsilon Group
Ortenburg, Germany
High performance sensor system with integrated controller
confocalDT IFD2415-10/IE
High performance sensor system with integrated controller confocalDT IFD2415-10/IE
High-performance confocal chromatic sensor system with integrated controller, IP65 housing and up to 25 kHz measuring rate for high-precision distance, thickness and multilayer measurements.

High-performance confocal chromatic sensor system with integrated controller, IP65 housing and up to 25 kHz measuring rate for high-precision distance, thickness and multilayer measurements.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Fiber Optic Proximity Sensors
Product Number confocalDT IFD2415-10/IE
Product Name High performance sensor system with integrated controller
Body Shape Rectangular
Operation Distance 1.97 to 2.36 inch (50 to 60 mm)
Operating Temperature 41 to 122 F (5 to 50 C)
Optical Technology Type Convergent
Fiber Optic Glass; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Compact confocal sensor - confocalDT IFS2404-2(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5512 to 0.6299 inch (14 to 16 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Transmission Sensor for Transparent/Translucent Objects - optoCONTROL CFS3-A11 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 19.69 inch (1 to 500 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Optical Technology Type Through Beam
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-3 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operating Temperature 23 to 131 F (-5 to 55 C)
Beam Type Infrared
View Details