Aratas America LLC EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) EE-SX3340

Description
Compact Slot / SMD Type (Slot width: 4 mm) Unique 4 mm Slot width. PCB surface mounting type. High resolution with a 0.5-mm-wide aperture. Choice of 2 types of Photo-IC output (EE-SX3340: Dark ON, EE-SX4340: Light ON).
Request a Quote Datasheet
Description
Compact Slot / SMD Type (Slot width: 4 mm) Unique 4 mm Slot width. PCB surface mounting type. High resolution with a 0.5-mm-wide aperture. Choice of 2 types of Photo-IC output (EE-SX3340: Dark ON, EE-SX4340: Light ON).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340 - Aratas America LLC
Hoffman Estates, IL, United States
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive)
EE-SX3340
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) EE-SX3340
Compact Slot / SMD Type (Slot width: 4 mm) Unique 4 mm Slot width. PCB surface mounting type. High resolution with a 0.5-mm-wide aperture. Choice of 2 types of Photo-IC output (EE-SX3340: Dark ON, EE-SX4340: Light ON).

Compact Slot / SMD Type (Slot width: 4 mm)

  • Unique 4 mm Slot width.
  • PCB surface mounting type.
  • High resolution with a 0.5-mm-wide aperture.
  • Choice of 2 types of Photo-IC output (EE-SX3340: Dark ON, EE-SX4340: Light ON).
Supplier's Site Datasheet
Sensors, Transducers -Optical Sensors Photointerrupters - Slot Type - Logic Output -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Optical Sensors Photointerrupters - Slot Type - Logic Output
Sensors, Transducers -Optical Sensors Photointerrupters - Slot Type - Logic Output
Manufacturer: Omron Electronics Inc-EMC Div Category: Sensors, Transducers -Optical Sensors Photointerrupters - Slot Type - Logic Output Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Sensing Distance: 0.157" (4mm) Voltage - Supply: 4.5V ~ 16V Current - Supply: 10 mA Operating Temperature: -30°C ~ 85°C Package / Case: Module, Slotted

Manufacturer: Omron Electronics Inc-EMC Div
Category: Sensors, Transducers -Optical Sensors Photointerrupters - Slot Type - Logic Output
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Sensing Distance: 0.157" (4mm)
Voltage - Supply: 4.5V ~ 16V
Current - Supply: 10 mA
Operating Temperature: -30°C ~ 85°C
Package / Case: Module, Slotted

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - EE-SX3340 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
EE-SX3340
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output EE-SX3340
SENSOR OPTICAL 4MM MODULE SLOT

SENSOR OPTICAL 4MM MODULE SLOT

Supplier's Site

Technical Specifications

  Aratas America LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number EE-SX3340 EE-SX3340
Product Name EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) Sensors, Transducers -Optical Sensors Photointerrupters - Slot Type - Logic Output Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Operation Distance 0.1575 inch (4 mm) 0.1570 inch (3.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1035 Photomicrosensor (Transmissive) - EE-SX1035 - Aratas America LLC
Specs
Operation Distance 0.2047 inch (5.2 mm)
View Details
3 suppliers
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX4161-W11 - Aratas America LLC
Specs
Operation Distance 0.1260 inch (3.2 mm)
View Details
Photo Sensor, 550Mm, Npn Lo, Connector; Sensing Range Max Omron Electronic Components - 31AJ3575 - Newark, An Avnet Company
Specs
Operation Distance 21.65 inch (550 mm)
Power Requirements DC Powered
View Details