ifm efector inc. Proximity Sensors IGS205

Description
ifm electronic IGS205
Request a Quote Datasheet
Description
ifm electronic IGS205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 3707350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3707350
Proximity Sensors 3707350
ifm electronic IGS205

ifm electronic IGS205

Supplier's Site
Proximity Sensors - Industrial - 2330-IGS205-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS205-ND
Proximity Sensors - Industrial 2330-IGS205-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IGS205 - IGB3012-BPKG/M/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS205 - IGB3012-BPKG/M/US
Inductive sensor ifm efector IGS205 - IGB3012-BPKG/M/US
The inductive sensor IGS205 - IGB3012-BPKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 12 mm with non-flush installation, the inductive sensor IGS205 - IGB3012-BPKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IGS205 - IGB3012-BPKG/M/US is often used in factory automation and in machine building.

The inductive sensor IGS205 - IGB3012-BPKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 12 mm with non-flush installation, the inductive sensor IGS205 - IGB3012-BPKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IGS205 - IGB3012-BPKG/M/US is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 3707350 2330-IGS205-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IGS205 - IGB3012-BPKG/M/US
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operation Distance 0.4724 inch (12 mm)
Power Requirements DC Powered DC Powered
Length 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092541 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.2756 inch (7 mm)
View Details
Photo Sensor, 10Mm, Npn Open Collector Rohs Compliant Omron - 36AJ3164 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Metal Housing Photelectric Sensor, DC - S4454 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
View Details