Aratas America LLC EE-SX3070/EE-SX4070 Photomicrosensor (Transmissive) EE-SX3070

Description
Slot/Terminal Type (Slot Width: 8 mm) Photo IC output (Two types available: Dark-ON (EE-SX3070)/Light-ON (EE-SX4070)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS Includes reverse insertion prevention boss
Request a Quote Datasheet
Description
Slot/Terminal Type (Slot Width: 8 mm) Photo IC output (Two types available: Dark-ON (EE-SX3070)/Light-ON (EE-SX4070)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS Includes reverse insertion prevention boss
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE-SX3070/EE-SX4070 Photomicrosensor (Transmissive) - EE-SX3070 - Aratas America LLC
Hoffman Estates, IL, United States
EE-SX3070/EE-SX4070 Photomicrosensor (Transmissive)
EE-SX3070
EE-SX3070/EE-SX4070 Photomicrosensor (Transmissive) EE-SX3070
Slot/Terminal Type (Slot Width: 8 mm) Photo IC output (Two types available: Dark-ON (EE-SX3070)/Light-ON (EE-SX4070)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS Includes reverse insertion prevention boss

Slot/Terminal Type (Slot Width: 8 mm)

  • Photo IC output (Two types available: Dark-ON (EE-SX3070)/Light-ON (EE-SX4070))
  • For use with power supply voltage of 4.5 to 16 VDC
  • Directly connectable to C-MOS
  • Includes reverse insertion prevention boss
Supplier's Site Datasheet
OPTO SENSOR WIDE SLOT 8MM DRK ON - EE-SX3070 - Heilind Electronics, Inc.
Wilmington, MA, United States
OPTO SENSOR WIDE SLOT 8MM DRK ON
EE-SX3070
OPTO SENSOR WIDE SLOT 8MM DRK ON EE-SX3070
OPTO SENSOR WIDE SLOT 8MM DRK ON

OPTO SENSOR WIDE SLOT 8MM DRK ON

Buy Now
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - EE-SX3070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
EE-SX3070
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output EE-SX3070
SENSOR OPTICAL 8MM PCB MOUNT

SENSOR OPTICAL 8MM PCB MOUNT

Supplier's Site

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Photoelectric Sensors Proximity Sensors Proximity Sensors
Product Number EE-SX3070 EE-SX3070 EE-SX3070
Product Name EE-SX3070/EE-SX4070 Photomicrosensor (Transmissive) OPTO SENSOR WIDE SLOT 8MM DRK ON Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX460-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX460-P1 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
EE-SX153 Photomicrosensor (Transmissive) - EE-SX153 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers