Fargo Controls, Inc. 30 mm Diameter DC 2 Wire Inductive Proximity Sensor S3140

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3140 is a 30 mm diameter DC 2-wire inductive proximity sensor with a flush-mountable nickel-plated brass case, operating at 10-55 Vdc and capable of switching up to 100 mA. It has a 10 mm sensing distance, operates at 300 Hz, and provides ≤3% repeatability with <10% hysteresis. It features short circuit protection, an IP67 rating, and a standard 2 m PVC cable output. A +100°C high-temperature version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3140 is a 30 mm diameter DC 2-wire inductive proximity sensor with a flush-mountable nickel-plated brass case, operating at 10-55 Vdc and capable of switching up to 100 mA. It has a 10 mm sensing distance, operates at 300 Hz, and provides ≤3% repeatability with <10% hysteresis. It features short circuit protection, an IP67 rating, and a standard 2 m PVC cable output. A +100°C high-temperature version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3140 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 2 Wire Inductive Proximity Sensor
S3140
30 mm Diameter DC 2 Wire Inductive Proximity Sensor S3140
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3140
Product Name 30 mm Diameter DC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3289 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3783 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3118 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details